- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Body Material | Adjustment range undelayed short-circuit release | Contact Materials | Degree of protection (IP) | Device construction | Insulation Materials | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Fastening Type | Power Rating | Orientation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Contact Gender | Contact Style | ELV | Plating | Wire/Cable Type | Cable Length | Wire/Cable Diameter | Connector Type A | Connector Type B | Insertion Loss (dB) | Mode | Wire/Cable Color | Features | Connectors Color | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1026-3AG20-ZW98 Siemens | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel | - | Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Receptacle | - | 100 | 175 °C | -65 °C | - | - | Female | Threaded | - | - | - | MIL-DTL-38999 | - | - | - | - | Male | - | - | Cadmium | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() 3RT1023-1AM20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AF04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1AK68-0PA4 Siemens | In Stock | - | - | Gold | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Circular | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 3RT2015-4BB41-ZX95 Siemens | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Yes | - | 1 | 3 | - | - | 24 - 24 | - | 18 | 7 | 6.5 | - | 3 | 2.206 | - | - | Non-Compliant | - | - | Other | - | - | DC | - | - | - | - | Tape & Reel | 1 % | - | 50 ppm/°C | - | 174 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | 125 mW | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | 2.39 mm | No | - | Contains Lead | - | ||
![]() 3RT1046-1BD40 Siemens | In Stock | - | - | Gold | Cable | - | - | Aluminium | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | Crimp | - | Circular | - | - | - | - | - | - | Male | - | - | Straight | - | - | - | - | - | 11 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() 3RT1036-1AK60-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1AF05-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AD04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-1DA15-ZX95 Siemens | In Stock | - | - | - | - | 2 | - | - | 42 - 42 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 2.2 - 3.2 | Yes | - | 690 - 690 | - | - | - | 0.6 | 1.1 | - | 3.2 | 100 | Compliant | Magnetic | Turn button | Screw connection | 50 V | 50 V | - | 50 V | Yes | No | Yes | Cut Tape | 1 % | - | 100 ppm/°C | - | 274 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 63 mW | - | 97 | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 800 µm | - | No SVHC | - | - | ||
![]() 3RH1131-2AP00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() 3RH1122-1MB40 Siemens | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | 10 % | - | - | - | 100 kΩ | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | 2.79 mm | 38 mm | - | - | - | - | - | ||
![]() 3RT1016-1HB41-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-3AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2AN10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2015-2KB42-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1 | - | 3 | - | - | 24 - 24 | - | 18 | 7 | 6.5 | - | 3 | 2.206 | - | - | - | - | - | Spring clamp connection | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1517-2BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1535-1AR60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1XF00-0GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-1BG40 Siemens | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | OFNR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Twin Zip | 2 m | 3.048 mm | Bayonet, ST-Style | Bayonet, ST-Style | 0.81 dB | Multimode | Orange | - | Black | - | - | 1.999488 m | - | No | - | Not Applicable | - |