- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20161BB410CC0 Siemens | 2038 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 3 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20371AG20 Siemens | 2989 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT10652NB36 Siemens | 920 |
| - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 100 ms | - | 265 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RH21222BN40 Siemens | 2319 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 250 - 250 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 250VDC | 690VAC - Max | 13 ms | 200 VDC | 10 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT23161BA40 Siemens | 2201 |
| - | Chassis Mount, DIN Rail | - | 3RT2316 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | 18A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | 4PST-NO (4 Form A) | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 18 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RH22624BB40 Siemens | 2525 |
| - | Chassis Mount, DIN Rail | - | 3RH22624 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 6 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10562XJ460LA2 Siemens | 909 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1056 | - | Screws | - | 1pc(s) | (W x H) 120 mm x 172 mm | - | Siemens | - | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | - | - | 215A | 185A | 160A | 90kW | 90kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S6 | - | - | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 75 ms | 72VDC | 1000VAC - Max | 90 ms | 50.4 VDC | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH22624AK60 Siemens | 2678 |
| - | Chassis Mount, DIN Rail | - | 3RH22624 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 6 | - | - | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 33 ms | 120VAC | 690VAC - Max | 15 ms | 102 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1054-6NB36 Siemens | 696 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1075-6AS36 Siemens | 550 |
| - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 430A | 400A | 350A | 200kW | 200kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 100 ms | 500 ~ 550VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20251AL201AA0 Siemens | 2699 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 17 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT1055-6AD36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | 42 - 48 | 42 - 48 | 42 - 48 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 95 ms | 42 ~ 48VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH22444AM20 Siemens | 2303 |
| - | Chassis Mount, DIN Rail | - | 3RH22444 | - | - | - | - | - | - | Siemens | - | - | - | - | 4 | 4 | - | - | Box | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 208VAC | 690VAC - Max | 15 ms | 176.8 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21221BJ80 Siemens | 2300 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 72VDC | 690VAC - Max | 13 ms | 57.6 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RH22441AP60 Siemens | 2277 |
| - | Chassis Mount, DIN Rail | - | 3RH22441 | - | - | - | - | - | - | Siemens | - | - | - | - | 4 | 4 | - | - | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10543NF36 Siemens | 827 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Clamp | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1056-6AT36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 60 ms | - | 185 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1056-6NB36 Siemens | 739 |
| - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1064-6AR36 Siemens | 826 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 275A | 225A | 195A | 110kW | 110kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RH21402BP40 Siemens | 2207 |
| - | Chassis Mount, DIN Rail | - | 3RH21402 | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 230 - 230 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Spring Terminal | - | No | - | - | 4PST-NO (4 Form A) | 100 ms | 230VDC | 690VAC - Max | 13 ms | 184 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - |