- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21222KJ800LA0 Siemens | 143462309 |
| - | Chassis Mount, DIN Rail | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Spring Terminal | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 130 ms | 72VDC | 690VAC - Max | 20 ms | 50.4 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RH22622AK60 Siemens | 2464 |
| - | Chassis Mount, DIN Rail | - | 3RH22622 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Spring Terminal | - | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 33 ms | 120VAC | 690VAC - Max | 15 ms | 102 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21224BG40 Siemens | 2077 |
| - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10542NP36 Siemens | 806 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21222LF401LA0 Siemens | 2022 |
| - | Chassis Mount, DIN Rail | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 2 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | - | - | - | - | Spring Terminal | No | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RH22444AP60 Siemens | 2177 |
| - | Chassis Mount, DIN Rail | - | 3RH22444 | - | - | - | - | - | - | Siemens | - | - | - | - | 4 | 4 | - | - | - | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | No | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH22444BW40 Siemens | 2718 |
| - | Chassis Mount, DIN Rail | - | 3RH22444 | - | - | - | - | - | - | Siemens | - | - | - | - | 4 | 4 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | No | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RH22624BN40 Siemens | 2348 |
| - | Chassis Mount, DIN Rail | - | 3RH22624 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 6 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 250 - 250 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | No | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 250VDC | 690VAC - Max | 13 ms | 200 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1076-6NP36 Siemens | 998 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 200 - 277 | 200 - 277 | 200 - 277 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 250 kW | 225mm | Screw Terminal | - | 1000 0000 | 3 | 500 A | 3PST-NO (3 Form A) | 90 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT10552NF36 Siemens | 725 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 150 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21401BE80 Siemens | 2563 |
| - | Chassis Mount, DIN Rail | - | 3RH21401 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 80VDC | 690VAC - Max | 13 ms | 64 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21221AM20 Siemens | 2789 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 208VAC | 690VAC - Max | 15 ms | 176.8 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21221AT60 Siemens | 2021 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | - | - | 600 - 600 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 600VAC | 690VAC - Max | 15 ms | 510 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1054-6AD36 Siemens | 707 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 42 - 48 | 42 - 48 | 42 - 48 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 42 ~ 48VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT14662AP36 Siemens | 738 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | - | 220 - 240 | 220 - 240 | 220 - 240 | 400A | 138A | 0 | 75.0kW | 0 | 91.937 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 80 ms | - | 10 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT1064-6NF36 Siemens | 751 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RH22444AW20 Siemens | 2018 |
| - | Chassis Mount, DIN Rail | - | 3RH22444 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 480VAC | 690VAC - Max | 15 ms | 408 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1055-6AV36 Siemens | 786 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 185A | 150A | 132A | 75kW | 75kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 380 ~ 420VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10666AF360UA0 Siemens | 845 |
| - | Chassis Mount, DIN Rail | - | 3RT1066 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 330 | 270 | 280 | 160 | 160 | 147.1 | - | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1066-6AD36 Siemens | 634 |
| - | Chassis Mount, DIN Rail | - | 3RT1066 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 42 - 48 | 42 - 48 | 42 - 48 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 42 ~ 48VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm |