- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21222LJ800LA0 Siemens | 2737 |
| - | Chassis Mount, DIN Rail | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SIRIUS | - | - | - | Spring Terminal | - | - | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 72VDC | 690VAC - Max | - | 20 ms | 50.4 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10566NB363PA0 Siemens | 692 |
| - | Chassis Mount, DIN Rail | - | 3RT1056 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 2 | 2 | - | 3 | Box | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 215 | 185 | 160 | 90 | 90 | 110.325 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | - | 90 ms | - | 185 A | 320W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1064-6AV36 Siemens | 506 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 380 - 420 | 380 - 420 | 380 - 420 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 380 ~ 420VAC/DC | 1000VAC - Max | - | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT14566AP380PA5 Siemens | 505 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | - | Active | - | 220 - 240 | 220 - 240 | 220 - 240 | 275A | 97A | 0 | 55.0kW | 0 | 55.162 | - | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | - | 60 ms | - | 10 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21314AR60 Siemens | 2795 |
| - | Chassis Mount, DIN Rail | - | 3RH21314 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 400 ~ 440VAC | 690VAC - Max | - | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1054-6AT36 Siemens | 591 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | - | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21314AN60 Siemens | 2384 |
| - | Chassis Mount, DIN Rail | - | 3RH21314 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | - | Active | - | 200 - 200 | 200 - 220 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 200 ~ 220VAC | 690VAC - Max | - | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21221BN40 Siemens | 130420287 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | No | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 250VDC | 690VAC - Max | - | 13 ms | 200 VDC | 10 A | 4W | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT1054-6PF35 Siemens | 751 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 140 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | 0 | 3 | - | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | - | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 140mm | ||
![]() 3RT1056-6AV36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 380 - 420 | 380 - 420 | 380 - 420 | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 380 ~ 420VAC/DC | 1000VAC - Max | - | 60 ms | - | 185 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21311AN60 Siemens | 2569 |
| - | Chassis Mount, DIN Rail | - | 3RH21311 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | Box | Active | - | 200 - 200 | 200 - 220 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 200 ~ 220VAC | 690VAC - Max | - | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21224AG60 Siemens | 13 |
| - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 100 - 100 | 100 - 110 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 100 ~ 110VAC | 690VAC - Max | - | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1054-6AU36 Siemens | 582 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | Yes | - | - | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 240 ~ 277VAC/DC | 1000VAC - Max | - | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1056-6AM36 Siemens | 834 | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 200 - 220 | 200 - 220 | 200 - 220 | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 1000VAC - Max | - | 60 ms | - | 185 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20251FB40 Siemens | 2965 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | 97.6Ohms | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 40A | 17A | 15.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S0 | 7.5 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 16 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT1065-6AR36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 440 - 480 | 440 - 480 | 440 - 480 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | - | 80 ms | - | 265 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RH24221AU00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RH24221 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 240 - 240 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 240VAC | 690VAC - Max | - | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1075-6AT36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 575 ~ 600VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20152EK61 Siemens | 2510 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 0 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 18 | 7 | 6.5 | 3 | 3 | 2.206 | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | - | 13 ms | 96 VAC | 7 A | 26.4VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1065-6PF35 Siemens | 683 |
| - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | (W x H x D) 165 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | - | 100 ms | - | 265 A | 580W | - | Auxiliary Contacts | 210mm | 165mm |