- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40DP820J Siemens | 952 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | - | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:40DP120C Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 220 ~ 480VAC | 240VAC - Max | - | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() LEFB4B003600B Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 600VAC | 600VAC - Max | - | - | 510 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE04C005240A Siemens | 515 |
| - | - | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM2C03240 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Class CLM | Screw Terminal | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40JG82WC Siemens | 856 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 220 ~ 480VAC | 600VAC - Max | - | 12 ms | - | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() LCE04C209240A Siemens | 661 |
| - | - | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C800480A Siemens | 713 |
| - | - | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM1D09120 Siemens | 834 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Class CLM | Screw Terminal | 9PST-NO (9 Form A) | - | 120VAC | 600VAC - Max | - | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() US2:43GP32WA Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | - | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() LEN01H003208A Siemens | 645 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | Class LE | Screw Terminal | 3PST-NO (3 Form A) | - | 200 ~ 220VAC/DC | 600VAC - Max | - | - | - | 400 A | 830VA | - | Auxiliary Contacts | ||
![]() LCE04C408024A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 12PST-8NO/4NC (8 Form A, 4 Form B) | - | 24VAC | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C204480A Siemens | 942 |
| - | Chassis Mount | - | Silver Alloy | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM2C09120 Siemens | 564 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Class CLM | Screw Terminal | 9PST-NO (9 Form A) | - | 120VAC | 600VAC - Max | - | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() 40DP82WJ Siemens | 573 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | - | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE04C300600A Siemens | In Stock | - | - | Chassis Mount | - | Silver Alloy | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | Screw Terminal | 3PST-NC (3 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:CLM2F05024 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 24VAC | 600VAC - Max | - | - | 20.4 VAC | 200 A | 1300VA | - | Auxiliary Contacts | ||
![]() 3RT2018-1UB42 Siemens | 2090 |
| - | Chassis Mount, DIN Rail | 144Ohms | - | Siemens | Yes | 1 | 3 | Bulk | Active | 24 - 24 | 22 | 16 | 11.5 | 7.5 | 7.355 | Screw connection | DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 166.7 mA | 13 ms | 19.2 VDC | 16 A | 4W | - | - | ||
![]() LEFB1B003480B Siemens | 890 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | Class LE | Screw Terminal | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | - | 408 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() 40JG82WJ Siemens | 657 |
| - | Chassis Mount | - | - | Siemens | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 24VAC | 600VAC - Max | - | 12 ms | 20.4 VAC | 135 A | 510VA | - | Auxiliary Contacts |