- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Adjustment range undelayed short-circuit release | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS-compliant | Switch off technique | Switching type | Switching voltage (max.) | Switching voltage (min.) | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1017-2BW42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2BB40-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1056-2AV36 Siemens | In Stock | - | - | - | - | - | Terminal strip | - | 1pc(s) | - | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | - | -25°C | - | 3-pin | 1000V AC | 2 | 2 | 3 | - | - | - | - | - | - | - | - | 215A | 185A | 160A | - | 90kW | 90kW | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | S6 | 170mm | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | 172mm | 120mm | ||
![]() 3RT1036-1AD00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA2423-8XF32-2BB4 Siemens | In Stock | - | - | - | - | - | Spring-loaded connector | - | 1pc(s) | - | - | IP20 | Other | - | (W x H x D) 135 x 114 x 181 mm | +60°C | - | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | 25A | - | - | 11kW | - | - | - | Yes | - | - | - | - | - | Spring clamp connection | DC | - | - | - | - | - | S0 | 181mm | - | Star-delta contactor | 1000 0000 | - | - | - | - | - | - | - | - | - | - | 114mm | 135mm | ||
![]() 3RV1011-0KA10-ZW95 Siemens | In Stock | - | - | - | 16 - 16 | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0.9 - 1.25 | - | Yes | - | - | - | - | 690 - 690 | - | - | - | 0.2 | 0.37 | - | 1.25 | 100 | - | Magnetic | - | - | - | Rocker lever | Screw connection | - | No | No | Yes | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | 45 | ||
![]() 3RT1025-1AP00-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1BB41-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1XP00-0GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C404480A Siemens | 511 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM1C09277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class CLM | - | - | Screw Terminal | - | - | 9PST-NO (9 Form A) | - | 277VAC | 600VAC - Max | - | 235.45 VAC | 30 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() LCE04C203120A Siemens | 613 |
| - | Chassis Mount | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | - | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() US2:CLM2D05480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 600VA | - | Auxiliary Contacts | - | - | ||
![]() LCE04C701208A Siemens | 676 |
| - | Chassis Mount | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | Screw Terminal | - | - | 8PST-1NO/7NC (1 Form A, 7 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP220A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LCE04C700208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | Screw Terminal | - | - | 7PST-NC (7 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LEFA2C003208B Siemens | 765 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | Class LE | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 208VAC | 240VAC - Max | - | 176.8 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2D12480 Siemens | 979 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 12PST-NO (12 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 3RF23203AA44 Siemens | In Stock | - | - | - | - | - | 5 mm eyelet,3 mm eyelet | - | 1pc(s) | 30V DC | 4V DC | - | - | - | (W x H x D) 22.5 x 100 x 123.5 mm | +60°C | - | -25°C | Yes | 1-pin | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 4 - 30 | - | - | - | - | - | - | - | - | - | - | - | Zero crossing | 460V AC | 48V AC | - | - | DC | - | - | - | - | - | 3RF2320-3AA44 | 123.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 22.5mm | ||
![]() 3RF23203AA02 Siemens | 2694 |
| - | - | - | - | 5 mm eyelet,3 mm eyelet | - | 1pc(s) | 24V DC | 15V DC | - | - | - | (W x H x D) 22.5 x 100 x 123.5 mm | +60°C | - | -25°C | Yes | 1-pin | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | - | - | - | - | - | - | Yes | - | Zero crossing | 230V AC | 24V AC | - | - | DC | - | - | - | - | - | 3RF2320-3AA02 | 123.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 22.5mm |