- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21312KF400LA0 Siemens | 2512 |
| - | Chassis Mount, DIN Rail | - | 3RH21312 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 0 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Spring Terminal | - | No | - | - | - | 3PST-NO (3 Form A) | - | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21312LF400LA0 Siemens | 130420271 |
| - | Chassis Mount, DIN Rail | - | 3RH21312 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 0 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Spring Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21312JC40 Siemens | 130420271 |
| - | Chassis Mount, DIN Rail | - | 3RH21312 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 30 - 30 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Spring Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 130 ms | 30VDC | 690VAC - Max | 65 ms | 21 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21312LF40 Siemens | 130420271 |
| - | Chassis Mount, DIN Rail | - | 3RH21312 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Spring Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RA23158XB301AP0 Siemens | 2052 |
| - | Chassis Mount, DIN Rail | - | 3RA23158XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | Screw Mount | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 7A | - | 3kW | - | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 10 A | 3PST-NO (3 Form A) | Screw | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 7 A | 27VA | - | Auxiliary Contacts | 68mm | 90mm | 90mm | ||
![]() 3RH21401AV60 Siemens | 2958 |
| - | Chassis Mount, DIN Rail | - | 3RH21401 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 480 - 480 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-NO (4 Form A) | - | 33 ms | 480VAC | 690VAC - Max | 15 ms | 408 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT1066-6AR36 Siemens | 816 |
| - | Chassis Mount, DIN Rail | - | 3RT1066 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 330A | 300A | 280A | 160kW | 160kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RH21404KB40 Siemens | 2977 |
| - | Chassis Mount, DIN Rail | - | 3RH21404 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-NO (4 Form A) | - | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT1055-6AS36 Siemens | 927 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 500 - 550 | 500 - 550 | 500 - 550 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 500 ~ 550VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | 172mm | - | 120mm | ||
![]() 3RT1456-6NB36 Siemens | 854 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +55°C | - | Siemens | -25°C | - | - | - | 3-pin | - | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 275A | 97A | - | - | - | - | Yes | - | - | -25°C ~ 55°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 275 A | 320W | - | Auxiliary Contacts | 172mm | - | 120mm | ||
![]() 3RH21314AG60 Siemens | 2912 |
| - | Chassis Mount, DIN Rail | - | 3RH21314 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 3 | - | - | Box | Active | - | 100 - 100 | 100 - 110 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 33 ms | 100 ~ 110VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH22622AP60 Siemens | 2840 |
| - | Chassis Mount, DIN Rail | - | 3RH22622 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 6 | - | - | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Spring Terminal | - | No | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH22621AP60 Siemens | 2706 |
| - | Chassis Mount, DIN Rail | - | 3RH22621 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 6 | - | - | - | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH22624AP60 Siemens | 2608 |
| - | Chassis Mount, DIN Rail | - | 3RH22624 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 6 | - | - | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21401BD40 Siemens | 2774 |
| - | Chassis Mount, DIN Rail | - | 3RH21401 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 42 - 42 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-NO (4 Form A) | - | 100 ms | 42VDC | 690VAC - Max | 13 ms | 33.6 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH24401AK60 Siemens | 2087 |
| - | Chassis Mount, DIN Rail | - | 3RH24401 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 0 | 4 | - | - | - | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-NO (4 Form A) | - | 33 ms | 120VAC | 690VAC - Max | 15 ms | 102 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT1054-6AV36 Siemens | 700 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 380 - 420 | 380 - 420 | 380 - 420 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 380 ~ 420VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | - | 120mm | ||
![]() 3RT1075-6AD36 Siemens | 992 |
| - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 42 - 48 | 42 - 48 | 42 - 48 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 42 ~ 48VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() 3RH21401AN60 Siemens | 2194 |
| - | Chassis Mount, DIN Rail | - | 3RH21401 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | 4 | - | - | - | Active | - | 200 - 200 | 200 - 220 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-NO (4 Form A) | - | 33 ms | 200 ~ 220VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT10762AP36 Siemens | 782 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 220 - 240 | 220 - 240 | 220 - 240 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 250 kW | 225mm | Screw Terminal | - | - | 1000 0000 | 3 | 500 A | 3PST-NO (3 Form A) | - | 100 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | - | 160mm |