- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Built-in depth | Connections | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Dim | Max. temperature | Min. temperature | Model | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage type for actuating | Type | Power Rating | Depth | Function | Interface | Durability | Number of Poles | Contact Current Rating | Coil Voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20461AC20 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | - | - | - | (W x H x D) 70 x 140 x 152 mm | +60°C | -25°C | - | Yes | 3-pin | 1000V AC | 1 | 1 | - | - | - | 3 | - | 24 - 24 | 24 - 24 | - | - | 130A | 95A | 80A | 45kW | 55.162 | Yes | - | - | Screw connection | AC | S3 | - | 152mm | - | - | 1000 0000 | - | - | - | 140mm | 70mm | ||
![]() 3RT20451CP04 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | - | - | - | (W x H x D) 70 x 140 x 195 mm | +60°C | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | - | - | 3 | - | - | - | - | - | 125A | 80A | 66A | 37kW | - | Yes | - | - | - | - | S3 | - | 195mm | - | - | 1000 0000 | - | - | - | 140mm | 70mm | ||
![]() 3RT20473AB00 Siemens | 907 |
| - | - | - | Screws | 1pc(s) | - | - | - | (W x H x D) 70 x 140 x 152 mm | +60°C | -25°C | - | Yes | 3-pin | 1000V AC | 1 | 1 | - | - | - | 3 | - | 24 - 24 | - | - | - | 130A | 110A | 97A | 55kW | 55.162 | Yes | - | - | Screw connection | AC | S3 | - | 152mm | - | - | 1000 0000 | - | - | - | 140mm | 70mm | ||
![]() 3TX65261F Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3TX6526-1F | - | - | - | - | - | - | - | - | - | - | ||
![]() 5TT58406 Siemens | 2627 |
| - | - | 0mm | - | 1pc(s) | 230V AC | 230V AC | IP20 | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | - | - | - | - | 0 | 4 | - | - | SENTRON | - | - | - | 440-440V | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | 5TT5840-6 | 4 kW | 71mm | - | - | - | 4 | 40 A | 230 V ac | 90mm | 54mm | ||
![]() 5TT58412 Siemens | 29 |
| - | - | 0mm | - | 1pc(s) | 24V AC | 24V AC | IP20 | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | - | - | - | - | 1 | 3 | - | - | SENTRON | - | - | - | 440-440V | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | 5TT5841-2 | 4 kW | 71mm | Capacitor Switching | - | - | - | 40 A | 230 V | 90mm | 54mm | ||
![]() 5TT58418 Siemens | 2283 |
| - | - | 0mm | - | 1pc(s) | 24V AC | 24V AC | IP20 | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | - | - | - | - | 1 | 3 | - | - | SENTRON | - | - | - | 440-440V | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | 5TT5841-8 | 4 kW | 71mm | Capacitor Switching | - | - | - | 40 A | 24 V | 90mm | 54mm | ||
![]() 3RT19667B Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TX64461B Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 115V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 3TX6446-1B | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29461CE00 Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 25 x 55 x 22.6 mm | +60°C | -25°C | RC-suppressor | - | - | 400V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S3 | - | 22.6mm | - | - | - | - | - | - | 55mm | 25mm | ||
![]() 3TH43100BF4 Siemens | In Stock | - | - | 10 makers | - | - | 1pc(s) | - | - | - | (W x H x D) 55 x 78 x 135 mm | +55°C | -25°C | - | - | - | - | 0 | 10 | - | - | - | - | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | - | - | - | - | DC | 3TH4310-0BF4 | - | 135mm | - | No | - | - | - | - | 78mm | 55mm | ||
![]() 3TH43644MF0 Siemens | 2008 |
| - | 4 breakers,6 makers | - | - | 1pc(s) | - | - | - | (W x H x D) 55 x 78 x 102 mm | +55°C | -25°C | - | - | - | - | 4 | 6 | - | - | - | - | - | 110 - 110 | 132 - 132 | 0 - 0 | - | - | - | - | - | - | Yes | - | - | - | AC | 3TH4364-4MF0 | - | 102mm | - | No | - | - | - | - | 78mm | 55mm | ||
![]() 3TX42100L Siemens | In Stock | - | - | - | - | - | 2pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 3TX4210-0L | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21221XF400LA2 Siemens | 104336257 |
| - | 2 makers,2 breakers | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +70°C | -40°C | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | 72 - 125 | - | - | - | - | - | - | Yes | - | - | - | DC | S00 | - | 73mm | - | - | 3000 0000 | - | - | - | 70mm | 45mm | ||
![]() 3RT20451AP64 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | - | - | - | (W x H x D) 70 x 140 x 195 mm | +60°C | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | - | - | 3 | - | - | - | - | - | 125A | 80A | 66A | 37kW | - | Yes | - | - | - | - | S3 | - | 195mm | - | - | 1000 0000 | - | - | - | 140mm | 70mm | ||
![]() 3TC44170AD4 Siemens | In Stock | - | - | 2 breakers,2 makers | - | Screws | 1pc(s) | - | - | - | (W x H x D) 70 x 85 x 145 mm | +55°C | -25°C | - | Yes | 2-pin | - | 2 | 2 | - | - | 0 | 2 | - | 0 - 0 | 0 - 0 | 42 - 42 | - | - | - | - | - | - | Yes | - | - | Screw connection | DC | 2 | - | 145mm | - | - | 1000 0000 | - | - | - | 85mm | 70mm | ||
![]() 3TC44170AF8 Siemens | In Stock | - | - | 2 breakers,2 makers | - | Screws | 1pc(s) | - | - | - | (W x H x D) 70 x 85 x 145 mm | +55°C | -25°C | - | - | 2-pin | - | 2 | 2 | - | - | 0 | 2 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2 | - | 145mm | - | - | 1000 0000 | - | - | - | 85mm | 70mm | ||
![]() 3TC52170BU0 Siemens | In Stock | - | - | 2 breakers,2 makers | - | Screws | 1pc(s) | - | - | - | (W x H x D) 135 x 240 x 204 mm | +55°C | -25°C | - | Yes | 2-pin | - | 2 | 2 | - | - | 0 | 2 | - | 240 - 240 | 288 - 288 | 0 - 0 | - | - | - | - | - | - | Yes | - | - | Screw connection | DC | 8 | - | 204mm | - | - | 1000 0000 | - | - | - | 240mm | 135mm | ||
![]() 3TC74140EV Siemens | In Stock | - | - | 4 breakers,4 makers | - | Screws | 1pc(s) | - | - | - | (W x H x D) 78 x 360 x 276 mm | +55°C | -25°C | - | - | 1-pin | - | 4 | 4 | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 12 | - | 276mm | - | - | 3000 0000 | - | - | - | 360mm | 78mm | ||
![]() 3RT14666XB460LA2 Siemens | In Stock | - | - | 2 makers,2 breakers | - | Screws | 1pc(s) | - | - | - | (W x H) 145 mm x 210 mm | - | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | - | - | - | - | 400A | 138A | - | 75kW | - | Yes | - | - | - | - | S10 | - | - | - | - | 1000 0000 | - | - | - | 210mm | 145mm |