- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT23481AP00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 4 | - | - | - | 230 - 230 | - | - | 160 | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT14826AP36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | - | - | 200 - 240 | 200 - 240 | 200 - 220 | 1050 | - | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20473SP30 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 0 | - | 3 | - | - | - | 175 - 280 | 175 - 280 | 175 - 280 | 130 | 110 | 97 | 55 | 55.162 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA23268XB302FB4 Siemens | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 25 | - | 11 | 11.032 | - | Spring clamp connection | DC | - | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA24458XE321NB3 Siemens | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 - 33 | 20 - 33 | 20 - 33 | - | 150 | - | 75 | - | - | Screw connection | AC/DC | - | - | - | - | - | Star-delta contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT26461AP03 Siemens | 573 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | 0 | 3 | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | Capacitor Switching | - | - | 3 | 144 A | - | - | 230 V ac | - | - | - | - | - | - | - | - | - | ||
![]() 3RT26461AF03 Siemens | 749 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | 0 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20471AF04 Siemens | In Stock | - | - | - | - | Screws | - | 1pc(s) | - | - | (W x H x D) 70 x 140 x 195 mm | +60°C | - | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | - | - | 110 - 110 | - | - | 130A | 110A | 97A | 55kW | 55.162 | Yes | Screw connection | AC | - | - | S3 | 195mm | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | 140mm | 70mm | ||
![]() 3RT20271AC20-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | 24 - 24 | 24 - 24 | - | 50 | 32 | 22 | 15 | 14.71 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH23531DE400KA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 5 | - | - | - | - | - | - | - | 60 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40FP32BH Siemens | 847 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 45 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT26451NP35 Siemens | 580 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | 3 | - | - | - | 175 - 280 | 175 - 280 | 175 - 280 | - | - | - | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21311BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21311AB00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C206240A Siemens | 836 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C702120A Siemens | 624 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C702480A Siemens | 621 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C208277A Siemens | 724 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEFB1B003240B Siemens | 948 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM2D06277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 6PST-NO (6 Form A) | - | 277VAC | 600VAC - Max | - | 235.45 VAC | 60 A | 820VA | - | Auxiliary Contacts | - | - |