- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21314BB40 Siemens | 2208 |
| - | Chassis Mount, DIN Rail | - | 3RH21314 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | No | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10541PP35 Siemens | 653 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Clamp | - | 1pc(s) | (W x H x D) 140 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | 0 | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 140mm | ||
![]() 3RT1055-6AR36 Siemens | 952 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 185A | 150A | 132A | 75kW | 75kW | - | Yes | - | - | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21221AC60 Siemens | 2324 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | 32 - 32 | 38 - 38 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 38VAC | 690VAC - Max | 15 ms | 32.3 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21221AN60 Siemens | 2990 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 200 ~ 220VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1054-6AS36 Siemens | 665 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | 500 - 550 | 500 - 550 | 500 - 550 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 500 ~ 550VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH22624BW40 Siemens | 2903 |
| - | Chassis Mount, DIN Rail | - | 3RH22624 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 6 | - | - | Box | Active | 0 - 0 | 0 - 0 | 48 - 48 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20164AP61 Siemens | 24 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 0 | 1 | 0 | 3 | - | Active | 220 - 220 | 240 - 240 | 0 - 0 | 22 | 9 | 8.5 | 4 | 4 | 3.677 | - | Other | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 35 ms | 240VAC | 690VAC - Max | 13 ms | 192 VAC | 9 A | 26.4VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1055-6PP35 Siemens | 535 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | (W x H x D) 140 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | 0 | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 150 A | 320W | - | Auxiliary Contacts | 172mm | 140mm | ||
![]() 3RT1066-6AM36 Siemens | 762 |
| - | Chassis Mount, DIN Rail | - | 3RT1066 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 200 - 220 | 200 - 220 | 200 - 220 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT1054-6NF36 Siemens | 627 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21224KB40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21311AU00 Siemens | 143462309 |
| - | Chassis Mount, DIN Rail | - | 3RH21311 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | Box | Active | 240 - 240 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20254XB400LA2 Siemens | 2097 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40 | 17 | 15.5 | 7.5 | 7.5 | 7.355 | - | Other | DC | -40°C ~ 70°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 75 ms | 24VDC | 690VAC - Max | 50 ms | 16.8 VDC | 17 A | 6.7W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21224BB40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21222LJ80 Siemens | 2716 |
| - | Chassis Mount, DIN Rail | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | Spring Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 130 ms | 72VDC | 690VAC - Max | 20 ms | 50.4 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21224AB00 Siemens | 50 |
| - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 24VAC | 690VAC - Max | 15 ms | 20.4 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21222XB400LA2 Siemens | 2629 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +70°C | Siemens | -40°C | - | - | - | 2 | 2 | - | - | Box | Active | - | - | 24 - 34 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 70 ms | 24 ~ 34VDC | 690VAC - Max | 45 ms | - | 10 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH21222UB40 Siemens | 2589 |
| - | Chassis Mount, DIN Rail | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Spring Terminal | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1066-6AB36 Siemens | 940 |
| - | Chassis Mount, DIN Rail | - | 3RT1066 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 23 - 26 | 23 - 26 | 23 - 26 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm |