- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Built-in depth | Connections | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage type for actuating | Type | Depth | Function | Interface | Durability | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5TT58312 Siemens | In Stock | - | - | - | 0mm | - | 1pc(s) | 24V AC | 24V AC | - | - | (W x H x D) 36 x 90 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440-440V | - | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | 5TT5831-2 | 71mm | - | - | - | 90mm | 36mm | ||
![]() 5TT58006 Siemens | 120420272 |
| - | - | 0mm | - | 1pc(s) | 230V AC | 230V AC | IP20 | - | (W x H x D) 18 x 90 x 71 mm | - | - | - | - | - | - | - | 0 | 2 | - | - | - | - | - | 250-250V | - | - | - | - | - | - | Yes | 250V AC | 250V AC | - | - | 5TT5800-6 | 71mm | - | - | - | 90mm | 18mm | ||
![]() 3TK19570A Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | 4-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3TK1957-0A | - | - | - | - | - | - | ||
![]() 3TX65261C Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 3TX6526-1C | - | - | - | - | - | - | ||
![]() 3TH42445MB4 Siemens | In Stock | - | - | 4 breakers,4 makers | - | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 78 x 135 mm | +55°C | -25°C | - | - | - | 4 | 4 | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | DC | 3TH4244-5MB4 | 135mm | - | No | - | 78mm | 45mm | ||
![]() 3TC44170HP0 Siemens | In Stock | - | - | 2 breakers,2 makers | - | Screws | 1pc(s) | - | - | - | - | (W x H x D) 70 x 85 x 104 mm | +55°C | -25°C | Yes | 2-pin | - | 2 | 2 | - | - | 0 | 2 | 230 - 230 | 277 - 277 | 0 - 0 | - | - | - | - | - | - | - | Yes | - | - | Screw connection | DC | 2 | 104mm | - | - | 1000 0000 | 85mm | 70mm | ||
![]() 3RF23302DA64 Siemens | In Stock | - | - | - | - | Spring-loaded connector | 1pc(s) | - | - | - | - | (W x H x D) 22.5 x 100 x 123.5 mm | +60°C | -25°C | Yes | 1-pin | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 77 - 110 | - | - | - | - | - | - | - | Yes | - | - | - | DC | 3RF2330-2DA64 | 123.5mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RT10562XF460LA2 Siemens | In Stock | - | - | 2 makers,2 breakers | - | Screws | 1pc(s) | - | - | - | - | (W x H) 120 mm x 172 mm | - | - | Yes | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | - | 110 - 110 | - | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | - | - | Screw connection | DC | S6 | - | - | - | 1000 0000 | 172mm | 120mm | ||
![]() 3RA24468XF321AC2 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | 24V AC | - | IP20 | Other | (W x H x D) 220 x 180 x 244 mm | +60°C | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | 160A | - | 90kW | - | - | Yes | - | - | Screw connection | AC | S3 | 244mm | Star-delta contactor | - | 1000 0000 | 180mm | 220mm | ||
![]() 3RT10541XF460LA2 Siemens | In Stock | - | - | 2 makers,2 breakers | - | Screws | 1pc(s) | - | - | - | - | (W x H) 120 mm x 172 mm | - | - | Yes | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | - | 110 - 110 | - | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | - | - | Screw connection | DC | S6 | - | - | - | 1000 0000 | 172mm | 120mm | ||
![]() 3RT20461AN60 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | - | - | - | - | (W x H x D) 70 x 140 x 152 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | - | - | - | 3 | 200 - 200 | 200 - 220 | - | - | 130A | 95A | 80A | 45kW | - | 55.162 | Yes | - | - | Screw connection | AC | S3 | 152mm | - | - | 1000 0000 | 140mm | 70mm | ||
![]() 3RT20473CF043MA0 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | - | - | - | - | (W x H x D) 70 x 140 x 198 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | - | - | 3 | 110 - 110 | - | - | - | 130A | 110A | 97A | 55kW | - | 55.162 | Yes | - | - | Screw connection | AC | S3 | 198mm | - | - | 1000 0000 | 140mm | 70mm | ||
![]() 3RT10541LA06 Siemens | In Stock | - | - | - | - | Clamp | 1pc(s) | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | 0 - 0 | 0 - 0 | 0 - 0 | - | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | - | - | Frame clamp | AC/DC | S6 | 170mm | - | - | 1000 0000 | 172mm | 120mm | ||
![]() 5TT58311 Siemens | In Stock | - | - | - | 0mm | - | 1pc(s) | 115V AC | 115V AC | - | - | (W x H x D) 36 x 90 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | 5TT5831-1 | 71mm | - | - | - | 90mm | 36mm | ||
![]() 3RT19755XF41 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | 110V DC | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RT1975-5XF41 | - | - | - | - | - | - | ||
![]() 3RT19555AM32 Siemens | In Stock | - | - | - | - | Spring-loaded terminal | 1pc(s) | 220V AC | 200V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RT1955-5AM32 | - | - | - | - | - | - | ||
![]() 3TY64430LF4 Siemens | In Stock | - | - | - | - | - | 1pc(s) | 110V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 3TY6443-0LF4 | - | - | - | - | - | - | ||
![]() 3TY64430BM4 Siemens | In Stock | - | - | - | - | - | 1pc(s) | 220V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | - | - | - | - | - | DC | 3TY6443-0BM4 | - | - | - | - | - | - | ||
![]() 3TY65660AP0 Siemens | 642 |
| - | - | - | - | 1pc(s) | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 3TY6566-0AP0 | - | - | - | - | - | - | ||
![]() 3TY64830BE4 Siemens | In Stock | - | - | - | - | - | 1pc(s) | 60V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | - | - | - | - | - | DC | 3TY6483-0BE4 | - | - | - | - | - | - |