- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20361SF30 Siemens | 2027 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | - | Siemens | Yes | 1 | 0 | 3 | Box | Active | 83 - 150 | 83 - 150 | 83 - 150 | 70 | 51 | 41 | 22 | 29.42 | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 110 ms | 83 ~ 150VAC/DC | 690VAC - Max | 55 ms | - | 51 A | 40W | - | Auxiliary Contacts | ||
![]() 3RT20182UB42 Siemens | 2065 |
| - | Chassis Mount, DIN Rail | 3RT2018 | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | ||
![]() 3RT20381SP30 Siemens | 774 |
| - | Chassis Mount, DIN Rail | 3RT2038 | - | - | Siemens | Yes | 1 | 0 | 3 | Box | Active | 175 - 280 | 175 - 280 | 175 - 280 | 90 | 80 | 55 | 37 | 36.775 | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 110 ms | 175 ~ 280VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 40W | - | Auxiliary Contacts | ||
![]() 3RE41625EA300YY0 Siemens | 540 |
| - | - | 3RE41625 | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | ||
![]() CLM1C03600 Siemens | In Stock | - | - | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42EF35AL Siemens | 2668 |
| - | Chassis Mount | 42EF | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | - | 60 A | - | - | Auxiliary Contacts | ||
![]() 3RT20261DB40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2026 | - | - | Siemens | Yes | 1 | 1 | 3 | Box | Active | - | - | 24 - 24 | 40 | 25 | 15.5 | 11 | 11.032 | Screw connection | DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | Auxiliary Contacts | ||
![]() 42CF35AL Siemens | 18 |
| - | Chassis Mount | 42CF | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | - | 40 A | - | - | Auxiliary Contacts | ||
![]() 3RE41623AA300YY0 Siemens | 2814 |
| - | Chassis Mount | 3RE41623 | - | Copper | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 38 ms | 120VAC | 600VAC - Max | 16 ms | 96 VAC | - | 67VA | - | Auxiliary Contacts | ||
![]() 3RT20271AT600UA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2027 | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | Screw Terminal | 3PST-NO (3 Form A) | 40 ms | 600VAC | 690VAC - Max | 16 ms | 510 VAC | 32 A | 87VA | - | Auxiliary Contacts | ||
![]() 3RT20171UB42 Siemens | 2574 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | - | Siemens | Yes | 1 | - | 3 | Box | Active | - | - | 24 - 24 | 22 | 12 | 8.5 | 5.5 | 5.516 | Screw connection | DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 12 A | 4W | - | Auxiliary Contacts | ||
![]() 3RT20361SP30 Siemens | 2224 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | - | Siemens | Yes | 1 | 0 | 3 | Box | Active | 175 - 280 | 175 - 280 | 175 - 280 | 70 | 51 | 41 | 22 | 29.42 | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 110 ms | 175 ~ 280VAC/DC | 690VAC - Max | 55 ms | - | 51 A | 40W | - | Auxiliary Contacts | ||
![]() LEN01E003277C Siemens | 881 |
| - | Chassis Mount | - | - | Copper | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 50 ms | 277VAC | 600VAC - Max | 21 ms | 235.5 VAC | 100 A | 326VA | - | Auxiliary Contacts | ||
![]() CLMSB06120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLMSB08120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() LEN01E003480C Siemens | 892 |
| - | Chassis Mount | - | - | Copper | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 50 ms | 480VAC | 600VAC - Max | 21 ms | 408 VAC | 100 A | 326VA | - | Auxiliary Contacts | ||
![]() LEN02E003024C Siemens | 761 |
| - | Chassis Mount | - | - | Copper | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 50 ms | 24VAC | 600VAC - Max | 21 ms | 20.4 VAC | 100 A | 326VA | - | Auxiliary Contacts | ||
![]() 3RE41823AA300YY0 Siemens | 993 |
| - | Chassis Mount | 3RE41823 | - | Copper | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 38 ms | 120VAC | 600VAC - Max | 16 ms | 96 VAC | - | 65VA | - | Auxiliary Contacts | ||
![]() 42BF15AG Siemens | 32 |
| - | Chassis Mount | 42BF | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 30 A | - | - | Auxiliary Contacts | ||
![]() 3RE41823CA300YY0 Siemens | 710 |
| - | Chassis Mount | 3RE41823 | - | Copper | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 38 ms | 120VAC | 600VAC - Max | 16 ms | 96 VAC | - | 65VA | - | Auxiliary Contacts |