- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Approvals | Auxiliary contact type | Base Product Number | Built-in depth | Cable Types | CoilResistance | Connections | Contact Finish Mating | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Enclosure | Input Polarity | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Voltage | Mfr | Min. temperature | Modular version | Mounting | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Primary Material | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Side 1 Gender | Side 2 Gender | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Function | Output Voltage | Output Type | Circuit | Interface | Number of Circuits | Shell Size, MIL | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Coil Voltage | RPM | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Nominal Output Voltage | Overload Protection | Input Signal | Control Voltage | Connection Type | Features | Operating Voltage | Phase | IP Rating | Height | Length | Width | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN04C004277B Siemens | 561 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C206120A Siemens | 863 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C504277A Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C604480A Siemens | 572 |
| - | Panel Mount | Flange | - | Aluminum Alloy | - | - | CA310 | - | - | - | - | Silver | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | Solder Cup | Receptacle, Female Sockets | - | 6 | - | Olive Drab | Threaded | 22A, 41A | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | Olive Drab Cadmium | 20-17 | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 10PST-4NO/6NC (4 Form A, 6 Form B) | - | 460 ~ 480VAC | - | 600VAC - Max | - | 30 A | 248VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21402AD00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 42 - 42 | 42 - 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23271AH20 Siemens | 2067 |
| - | - | - | - | - | - | 1 maker,1 breaker | - | - | - | - | Screws | - | - | 1pc(s) | - | - | - | - | (W x H x D) 60 x 85 x 97 mm | - | - | - | - | +60°C | - | - | -25°C | Yes | - | - | 4-pin | - | 1 | 1 | - | - | 0 | 4 | - | - | - | SIRIUS | 48 - 48 | 48 - 48 | 0 - 0 | - | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | S0 | - | - | - | - | - | - | - | - | 97mm | - | - | - | - | Reversing | - | - | - | - | - | - | 1000 0000 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | - | 60mm | - | ||
![]() 3TF69448CQ7 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | 1pc(s) | - | - | - | - | (W x H x D) 230 x 295 x 237 mm | - | AC | Square D | 605884 | +55°C | - | - | -25°C | Yes | Surface | - | 3-pin | - | 4 | 4 | - | - | 0 | 3 | - | - | - | - | 380 - 460 | 380 - 460 | 0 - 0 | - | 910A | 820A | 690A | 450kW | 191 | 514.849 | Yes | - | - | - | - | Rail connection | AC | - | - | - | Screw Terminal | - | 3TF6944-8CQ7 | - | - | - | - | - | - | - | - | 237mm | 10 A | - | - | - | - | 24-300 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 90-280 VAC | - | - | - | - | - | - | 295mm | - | 230mm | - | ||
![]() 3RT20242AH00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 102 x 97 mm | - | - | Miscellaneous | - | +60°C | - | - | -25°C | Yes | - | - | 3-pin | 690V AC | 1 | 1 | - | - | 0 | 3 | - | - | - | - | 48 - 48 | 0 - 0 | 0 - 0 | - | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | S0 | - | - | - | - | - | - | - | - | 97mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102mm | - | 45mm | - | ||
![]() 3RT20463AP06 Siemens | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | - | Screws | - | - | 1pc(s) | - | - | - | - | (W x H x D) 80 x 140 x 152 mm | Totally Enclosed Non-Ventilated | - | Marathon Electric | W511 | +60°C | - | - | -25°C | Yes | - | - | 3-pin | 1000V AC | 2 | 2 | - | - | - | 3 | - | - | - | - | 230 - 230 | - | - | - | 130A | 95A | 80A | 45kW | - | 55.162 | Yes | - | - | - | - | Screw connection | AC | - | - | - | - | - | IEEE 841 | - | Cast Iron | - | - | - | - | - | - | 152mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | 3,500 RPM | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 140mm | - | 80mm | - | ||
![]() 3RT20262AP04-ZX95 Siemens | In Stock | - | - | Front Mount | - | 6 | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U5517 | - | 600 VAC, 600 VDC | - | - | Yes | - | - | - | - | 2 | 2 | - | - | - | 3 | - | - | - | - | 230 - 230 | - | - | - | 40 | 25 | 15.5 | 11 | - | 11.032 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | ||
![]() 3RA24448XF321AG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | 1pc(s) | 110V AC | - | IP20 | Other | (W x H x D) 220 x 180 x 244 mm | - | - | ABB | - | +60°C | - | - | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | - | - | - | - | - | - | 110 - 110 | 110 - 110 | - | - | - | 115A | - | 55kW | - | - | Yes | - | - | - | - | Screw connection | AC | - | - | - | - | - | S3 | - | - | - | - | - | - | - | - | 244mm | - | - | - | - | Star-delta contactor | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mm | - | 220mm | - | ||
![]() 3RT20241AP00-ZW97 Siemens | In Stock | - | - | - | - | 4 | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-44715-7961000 | - | 60 VDC | - | - | Yes | - | - | - | - | 1 | 1 | - | - | - | 3 | - | - | - | - | 230 - 230 | - | - | - | 40 | 12 | 12.5 | 5.5 | - | 5.516 | - | Male | Male | - | - | Screw connection | AC | - | - | - | - | M12 Straight Male to RJ-45 Straight Male, 4-pole | - | - | - | - | - | - | - | - | - | - | 1.76 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | 10 Meters | - | - | ||
![]() 3RT20461AP600UA0 Siemens | 878 |
| - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | 1pc(s) | - | - | - | - | (W x H x D) 70 x 140 x 152 mm | - | - | Stearns | 108706200ZNF | +60°C | - | - | -25°C | Yes | End Mount | - | 3-pin | 1000V AC | 1 | 1 | - | - | - | 3 | - | - | - | - | 220 - 220 | 240 - 240 | - | - | 130A | 90A | 80A | 45kW | - | 36.775 | Yes | - | - | - | - | Screw connection | AC | - | - | - | - | - | S3 | - | - | - | - | - | - | - | - | 152mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 575 VAC | - | IP54 | 140mm | - | 70mm | - | ||
![]() 3RT10552AD36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Terminal strip | - | - | 1pc(s) | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | - | Marathon Electric | M899B | +60°C | - | - | -25°C | Yes | - | - | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | - | - | - | 42 - 48 | 42 - 48 | 42 - 48 | - | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | S6 | - | - | - | - | - | - | - | - | 170mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 172mm | - | 120mm | - | ||
![]() 3RT20151AB02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 1 | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 18 | 7 | 6.5 | 3 | - | 2.206 | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT10662AU36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Terminal strip | - | - | 1pc(s) | - | - | - | - | (W x H x D) 145 x 210 x 202 mm | - | - | GE - General Electric | - | +60°C | - | - | -25°C | Yes | - | - | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | - | - | - | 240 - 277 | 240 - 277 | 240 - 277 | - | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | S10 | - | - | - | - | - | - | - | - | 202mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210mm | - | 145mm | - | ||
![]() 3RT10752AR36 Siemens | 834 |
| - | - | - | - | - | UL | - | - | - | - | - | Terminal strip | - | - | 1pc(s) | - | - | - | - | (W x H x D) 160 x 214 x 225 mm | - | - | Cutler Hammer, Div of Eaton Corp | LD2600A02S30 | +60°C | - | - | -25°C | Yes | Panel | - | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | - | - | - | 440 - 480 | 440 - 480 | 440 - 480 | - | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | S12 | - | - | - | - | - | - | - | - | 225mm | 600 A | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | 160mm | - | ||
![]() 3RT20152BB42-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 283-06060 | - | - | - | - | Yes | - | - | - | - | 1 | - | - | - | - | 3 | - | - | - | - | - | - | 24 - 24 | - | 18 | 7 | 6.5 | 3 | - | 2.206 | - | - | - | - | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | ||
![]() 3RT20461AH00 Siemens | In Stock | - | - | - | - | - | - | CE, CSA, EN 60947-4-2, IEC 947, UL Listed (# E202571) | - | - | - | - | - | Screws | - | - | 1pc(s) | - | - | - | - | (W x H x D) 70 x 140 x 152 mm | No | - | Cutler Hammer, Div of Eaton Corp | S801V72P3L | +60°C | - | - | -25°C | Yes | - | - | 3-pin | 1000V AC | 1 | 1 | - | - | - | 3 | - | - | - | - | 48 - 48 | - | - | - | 130A | 95A | 80A | 45kW | - | 55.162 | Yes | - | - | - | - | Screw connection | AC | - | - | - | - | - | S3 | - | - | - | - | - | - | - | - | 152mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 24 VDC | In-Line | - | - | - | - | 140mm | - | 70mm | - | ||
![]() 5TT50432 Siemens | 2763 |
| - | - | - | - | - | - | - | - | 64mm | - | - | - | - | - | 1pc(s) | 24V AC | 24V AC | IP20 | - | (W x H x D) 53.5 x 90 x 71 mm | - | - | Dynapar | H23102405253D | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 4 | 0 | - | - | - | - | - | SENTRON | - | - | - | 400-400V | - | - | - | - | - | - | Yes | - | - | 400V AC | 400V AC | - | - | - | - | 5TT | - | - | 5TT5043-2 | - | - | - | - | - | - | - | - | 71mm | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 40 A | - | Screw | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 53.5mm | 53.5mm | - |