- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Cable Types | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Voltage | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Type | Power Rating | Depth | Current Rating | Function | Interface | Durability | Number of Poles | Contact Current Rating | Coil Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21312LB401AA0 Siemens | 104336245 |
| - | - | PUR | - | - | - | - | - | Murrelektronik | 7000-18001-0360300 | - | 24 VAC;24 VDC | - | - | - | - | 1 | 3 | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | DC | - | - | - | 4 Amps | - | No | - | - | - | - | IP67 | - | 3 Meters | - | ||
![]() 3RT10656AP363PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | MAAL1LTK | - | - | - | Yes | - | - | 2 | 2 | - | 3 | - | 220 - 240 | 220 - 240 | 220 - 240 | 330 | 265 | 230 | 132 | 132 | 147.1 | - | Rail connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA24158XE311BB4 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | IP20 | Other | (W x H x D) 135 x 68 x 145 mm | Opto 22 | SNAP-AIV-HDB | +60°C | - | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 12A | - | 5.5kW | - | - | Yes | Screw connection | DC | S00 | - | 145mm | - | Star-delta contactor | - | 1000 0000 | - | - | - | - | 68mm | - | 135mm | ||
![]() 3RT13646AE36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HT8CFHD1D | - | - | - | Yes | - | - | 2 | 2 | - | 4 | - | 24 - 60 | 24 - 60 | 20 - 60 | 350 | 205 | - | 110 | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20182AB01-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Dynapar | H2320480032X510 | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | - | 22 | 16 | 11.5 | 7.5 | - | 7.355 | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20231BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | 40 | 9 | 8.5 | 4 | - | 3.677 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20463AK60 Siemens | In Stock | - | - | - | - | Screws | 1pc(s) | - | - | (W x H x D) 70 x 140 x 152 mm | - | - | +60°C | - | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | - | 3 | - | 110 - 110 | 120 - 120 | - | 130A | 95A | 80A | 45kW | - | 55.162 | Yes | Screw connection | AC | S3 | - | 152mm | - | - | - | 1000 0000 | - | - | - | - | 140mm | - | 70mm | ||
![]() 3RT20252BB44-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | - | 3 | - | - | - | 24 - 24 | 40 | 17 | 15.5 | 7.5 | - | 7.355 | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21312AP00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 3TH42625KB4 Siemens | 653 |
| - | 2 breakers,6 makers | - | - | 1pc(s) | - | - | (W x H x D) 45 x 78 x 135 mm | - | - | +55°C | - | -25°C | - | - | - | 2 | 6 | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | 3TH4262-5KB4 | - | 135mm | - | - | No | - | - | - | - | - | 78mm | - | 45mm | ||
![]() 3TF68440CQ7-ZA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 4 | 4 | 0 | 3 | - | 380 - 460 | 380 - 460 | - | 700 | 630 | 610 | 335 | 168 | 389.814 | - | Rail connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20242DB401AA0 Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 107 mm | - | - | +60°C | - | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Spring clamp connection | DC | S0 | - | 107mm | - | - | - | 1000 0000 | - | - | - | - | 102mm | - | 45mm | ||
![]() 3RA23258XD301DW4 Siemens | In Stock | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 - 48 | - | 17 | - | 7.5 | - | 7.355 | - | Screw connection | DC | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20461AL20 Siemens | 948 |
| - | - | - | Screws | 1pc(s) | - | - | (W x H x D) 70 x 140 x 152 mm | - | - | +60°C | - | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | - | 3 | SIRIUS | 230 - 230 | 230 - 230 | - | 130A | 95A | 80A | 45kW | - | 55.162 | Yes | Screw connection | AC | S3 | 45 kW | 152mm | - | - | - | 1000 0000 | 3 | 95 A | 230 V ac | - | 140mm | - | 70mm | ||
![]() 3RT20282BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | 24 - 24 | 50 | 38 | 22 | 18.5 | - | 18.387 | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20363AB00-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20271AP00-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | 230 - 230 | - | - | 50 | 32 | 22 | 15 | - | 14.71 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT14562XB460LA2 Siemens | In Stock | - | - | 2 makers,2 breakers | - | Screws | 1pc(s) | - | - | (W x H) 120 mm x 172 mm | - | - | - | - | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | 24 - 24 | 275A | 97A | - | 55kW | - | 55.162 | Yes | Screw connection | DC | S6 | - | - | - | - | - | 1000 0000 | - | - | - | - | 172mm | - | 120mm | ||
![]() 3RT20172BB421AA0-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | 24 - 24 | 22 | 12 | 8.5 | 5.5 | - | 5.516 | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TF68338DM4-ZA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 3 | 3 | 0 | 3 | - | - | - | 220 - 220 | 700 | 630 | 610 | 335 | 168 | 389.814 | - | Rail connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - |