- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Adjustment range undelayed short-circuit release | Base Product Number | CoilResistance | Connections | Contact Finish Mating | Contact Materials | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Primary Material | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Termination Style | Lead Pitch | Number of Contacts | ESR (Equivalent Series Resistance) | Lead Diameter | Ripple Current | Life (Hours) | Shell Size, MIL | Durability | Dissipation Factor | Cable Opening | Lead/Base Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLMSC05240 Siemens | 719 |
| - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | D | - | - | - | Electroless Nickel | 13-4 | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 5PST-NO (5 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 410VA | - | Ground | - | - | - | - | - | - | - | - | ||
![]() LCE04C704240A Siemens | 808 |
| - | - | Chassis Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | RN732A | - | - | - | Silver Alloy | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 24.6 kOhms | - | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 11PST-4NO/7NC (4 Form A, 7 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() 40FP82WH Siemens | 610 |
| - | - | Chassis Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | RN731J | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 149 kOhms | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 45 A | 218VA | - | Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() LCE04C506240A Siemens | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Composite | - | - | Thermoplastic | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | Box | - | Composite | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 79 | - | - | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | - | Olive Drab Cadmium | 21-35 | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() LCE02C308277A Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 277VAC | 600VAC - Max | - | 235.45 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE02C700480A Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40EP32WA Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | -20°C ~ 40°C | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 11.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | 650 µm | - | - | - | - | - | - | ||
![]() 40EP82WH Siemens | 594 |
| - | Cable | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | Bulk | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Screw Terminal | - | 6 | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | - | - | - | - | - | No | ||
![]() LCE02C004024A Siemens | 784 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE04C503240A Siemens | 997 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLMSC05277 Siemens | 869 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class CLM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.45 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 40DP320J Siemens | 660 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 3TH42440LY800AH5 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1325-1AH20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1054-3AT36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamp | - | - | 1pc(s) | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | - | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | - | - | 575 - 600 | 575 - 600 | 575 - 600 | - | 160A | 115A | 97A | - | 55kW | 55kW | 73.55 | - | - | - | Yes | - | - | Frame clamp | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | S6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170mm | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 172mm | - | - | 120mm | - | - | - | ||
![]() 3RH1122-1AK20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-1AB00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2BB42-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1GA10-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | 82 - 82 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 4.5 - 6.3 | - | Yes | - | - | - | - | - | 690 - 690 | - | - | - | 1.5 | 2.2 | - | - | 6.3 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | - | 150 V | No | No | Yes | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 1.56 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | 45 | - | - | - | ||
![]() 3RT2018-2AB02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | 89.000011 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | - | - | - | - | 22 | 16 | 11.5 | - | 7.5 | - | 7.355 | - | - | Compliant | - | - | - | Spring clamp connection | 400 V | AC | - | - | - | - | - | - | - | - | 20 % | - | Radial | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 820 µF | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 80 mΩ | 1.1 mm | 4.04 A | 5000 hours | - | - | 0.15 % | - | Straight | - | - | - | - | - | - | - | - | - | - | 40 mm | - | - | 50 mm | - | - | - | - |