- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Shell Material | PCB Mounting Orientation | Adjustment range undelayed short-circuit release | Auxiliary contact type | Connections | Contact Materials | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Model | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Number of Contacts | Lead Length | Interface | ELV | Plating | Cable Length | Durability | Insulation | Preloaded | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RV2011-1HA20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2035-3AL20-ZX95 Siemens | In Stock | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 304.8 m | - | - | - | - | - | ||
![]() 3RV1041-4FA15 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0EA10-ZW96 Siemens | In Stock | - | - | - | - | - | - | 5.2 - 5.2 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 0.28 - 0.4 | Yes | - | - | - | 690 - 690 | - | - | - | 0.1 | 0.09 | - | - | 0.4 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | 50 V | No | No | Yes | 1 % | - | 100 ppm/°C | - | - | 51 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 45 | ||
![]() 3RT29161CE00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | 25 ppm/°C | - | - | 2.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 3TH43820BP4 Siemens | In Stock | - | - | Silver | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 600 V | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | 2 | Male | - | - | Straight | - | 16 A | - | 25 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1EA10-ZW98 Siemens | In Stock | - | - | - | - | - | - | 52 - 52 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 2.8 - 4 | Yes | - | - | - | 690 - 690 | - | - | - | 0.8 | 1.5 | - | - | 4 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 90 | 45 | ||
![]() 3RV2031-4EA15-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.5 % | - | 100 ppm/°C | - | - | 62 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() 3RT29261BD00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistor (voltage-sensitive resistor) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2027-1AK60-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2028-1AP00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1131-4HA10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43940AU0 Siemens | In Stock | - | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2018-1BB42-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | 24 - 24 | - | 22 | 16 | 11.5 | - | 7.5 | - | 7.355 | - | - | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1CA25 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43550AD0 Siemens | In Stock | - | - | - | - | - | - | - | 5 breakers,5 makers | - | - | 1pc(s) | - | - | (W x H x D) 55 x 78 x 102 mm | +55°C | -25°C | - | - | - | - | 5 | 5 | - | - | - | - | 42 - 42 | 50 - 50 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | AC | - | - | - | - | - | - | - | - | 3TH4355-0AD0 | - | - | - | - | - | - | - | - | - | - | - | 102mm | - | - | - | - | No | - | - | - | - | - | - | 78mm | 55mm | ||
![]() 3RT1045-1AG20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1054-3AV36 Siemens | In Stock | - | - | - | - | - | - | - | - | Clamp | - | 1pc(s) | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | 380 - 420 | 380 - 420 | 380 - 420 | - | 160A | 115A | 97A | - | 55kW | 55kW | 73.55 | - | - | - | Yes | - | - | Frame clamp | AC/DC | - | - | - | - | - | - | - | - | S6 | - | - | - | - | - | - | - | - | - | - | - | 170mm | - | - | - | - | - | - | - | - | 1000 0000 | - | - | 172mm | 120mm | ||
![]() 3RF2403-1BD04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2015-1AP01-1AA0 Siemens | In Stock | - | - | Gold | - | Aluminium | Right Angle | - | - | - | Bronze | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 18A | 7A | 6.5A | - | 3.0kW | 3.0kW | 2.206 | - | - | Non-Compliant | - | - | - | Screw connection | AC | - | - | - | - | - | Through Hole | - | Receptacle, Socket | S00 | - | 31 | - | - | - | - | 2 | Female | - | 2.54 mm | Right Angle | 73mm | 3 A | - | - | 2.77 mm | - | Non-Compliant | Cadmium, Chromate | - | 3000 0000 | Non-Insulated | Yes | 58mm | 45mm |