- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Adjustment range undelayed short-circuit release | Connections | Contact Materials | Content | Degree of protection (IP) | Device construction | Dim | Manufacturer Lifecycle Status | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Number of Contacts | Durability | Preloaded | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE04C402240A Siemens | 551 |
| - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2021-4DA15-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1041-4LA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-2BM40 Siemens | In Stock | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | 1 mm | Contains Lead | ||
![]() 3RT1016-2AB01-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | 25 ppm/°C | - | - | 5.83 kΩ | - | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 3RT2015-2AP02-1AA0 Siemens | In Stock | - | - | - | - | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | - | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | - | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 18A | 7A | 6.5A | - | 3.0kW | 3.0kW | 2.206 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | S00 | - | - | - | - | - | - | 73mm | - | 3000 0000 | - | 70mm | - | 45mm | - | - | ||
![]() 3RT1026-1AN24 Siemens | In Stock | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AL24-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-3AG60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1516-1AH00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1JA10-ZW95 Siemens | In Stock | - | - | - | - | 130 - 130 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 7 - 10 | - | Yes | - | - | - | - | 690 - 690 | - | - | - | 2.2 | 4 | - | - | 10 | 50 | - | Magnetic | Rocker lever | Screw connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | 90 | - | 45 | - | - | ||
![]() 3RT1035-3AB00-ZX95 Siemens | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-3AG20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | 100 ppm/°C | - | - | 2.67 Ω | - | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 3RT1034-1AD04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-1AP02-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2017-1AP01-ZW96 Siemens | In Stock | - | - | - | Aluminium | - | - | - | - | - | - | - | PRELIMINARY (Last Updated: 4 weeks ago) | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | - | 230 - 230 | 230 - 230 | - | - | 22 | 12 | 8.5 | - | 5.5 | - | 5.516 | - | - | Non-Compliant | - | - | Screw connection | AC | - | - | - | - | - | - | - | Plug | - | - | 25 | - | - | - | - | - | 25 | - | Yes | - | - | - | - | - | ||
![]() 3RT2015-2AB01-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29261JK00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2516-1BJ80 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 57.5 x 73 mm | - | +60°C | - | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | - | - | - | 0 - 0 | 0 - 0 | 72 - 72 | - | 18A | 9A | - | - | 4.0kW | - | 3.677 | - | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | S00 | - | - | - | - | - | - | 73mm | - | 3000 0000 | - | 57.5mm | - | 45mm | - | - | ||
![]() 3RT1035-1BB44-ZM96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |