- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21402AV60 Siemens | 2467 |
| - | Chassis Mount, DIN Rail | 3RH21402 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Spring Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 33 ms | 480VAC | 690VAC - Max | 15 ms | 408 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() US2:43EP12FD Siemens | In Stock | - | - | Chassis Mount | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 208VAC | 240VAC - Max | 24 ms | 176.8 VAC | 35 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() LEN01C003120B Siemens | 2233 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | - | ||
![]() US2:43CP32FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20361AG20 Siemens | 2031 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S2 | 22 kW | 130mm | Screw Terminal | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 50 A | 210VA | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20231AN20 Siemens | 28 |
| - | Chassis Mount, DIN Rail | 3RT2023 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S0 | 4 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 38 ms | 220VAC | 690VAC - Max | 16 ms | 187 VAC | 9 A | 68VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20172AF01 Siemens | 50 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 5.5 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 12 A | 33VA | - | Auxiliary Contacts | 70mm | 70mm | 45mm | ||
![]() 3RT10662AB36 Siemens | 601 |
| - | Chassis Mount, DIN Rail | 3RT1066 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 330A | 300A | 280A | 160kW | 160kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 160 kW | 202mm | Screw Terminal | - | 1000 0000 | 3 | 300 A | 3PST-NO (3 Form A) | - | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RT25172BB40 Siemens | 2233 |
| - | Chassis Mount, DIN Rail | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | SIRIUS | - | - | - | 22A | 12A | - | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 4 | 12 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RA23368XB301AL2 Siemens | 623 |
| - | Chassis Mount, DIN Rail | 3RA23368XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 50A | - | 22kW | - | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 22 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 50 A | 188VA | - | Auxiliary Contacts | 141mm | - | 120mm | ||
![]() 3RT20231BW40 Siemens | 2832 |
| - | Chassis Mount, DIN Rail | 3RT2023 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 4 kW | 107mm | Screw Terminal | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 9 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20241AD00 Siemens | 2972 |
| - | Chassis Mount, DIN Rail | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | 16 ms | 33.6 VAC | 12 A | 65VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20241AD04 Siemens | 2361 |
| - | Chassis Mount, DIN Rail | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 141mm | Screw Terminal | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | 16 ms | 33.6 VAC | 12 A | 65VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20181BW42 Siemens | 2608 |
| - | Chassis Mount, DIN Rail | 3RT2018 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 7.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 16 A | 4W | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20251BM40 Siemens | 2454 |
| - | Chassis Mount, DIN Rail | 3RT2025 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 220 - 220 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 7.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 220VDC | 690VAC - Max | 17.5 ms | 176 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RA23178XB301AP0 Siemens | 2317 |
| - | Chassis Mount, DIN Rail | 3RA23178XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 12 A | 37VA | - | Auxiliary Contacts | 68mm | - | 90mm | ||
![]() 3RT20151BW42 Siemens | 15 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 48 - 48 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 7 A | 4W | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20162CP043MA0 Siemens | 2859 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 121 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 4 kW | 121mm | Screw Terminal | Capacitor Switching | 1000 0000 | 3 | 22 A | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20152FB443MA0 Siemens | 2688 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 121 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 121mm | Screw Terminal | Reversing | 1000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | 690VAC - Max | 65 ms | 19.2 VDC | 7 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RA23288XB302BB4 Siemens | 711 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 90 x 114 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | - | - | - | - | 38A | - | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 18 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | - | - | 38 A | 5.9W | - | Auxiliary Contacts | 114mm | - | 90mm |