- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Shell Material | Material | Weight | Body Material | Adjustment range undelayed short-circuit release | Auxiliary contact type | CoilResistance | Connections | Content | Control voltage (max.) | Degree of protection (IP) | Device construction | Dim | Manufacturer Lifecycle Status | Max. temperature | Min. temperature | Model | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of I/Os | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Depth | Frequency | Military Standard | Number of Contacts | Contact Gender | Operating Supply Voltage | Interface | ELV | Max Supply Voltage | Min Supply Voltage | Plating | Body Plating | Durability | Number of Poles | Number of Resistors | Propagation Delay | Lead/Base Style | Contact Current Rating | Number of Logic Elements/Cells | Coil Voltage | Number of Gates | Coil Power | Number of Logic Blocks (LABs) | Contact Voltage Rating (AC) | Turns Ratio | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT2035-1NB30-ZX95 Siemens | In Stock | - | - | - | - | Surface Mount | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1:1 | - | - | - | - | No | - | - | - | ||
![]() 3RV1011-1CA10-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 33 - 33 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 - 2.5 | Yes | - | - | - | 690 - 690 | - | - | - | 0.4 | 0.75 | - | - | 2.5 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 45 | - | - | - | - | ||
![]() 3RT2025-1AK60-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | 110 - 110 | 120 - 120 | - | - | 40 | 17 | 15.5 | - | 7.5 | - | 7.355 | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29261MR00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-0DA20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 4.2 - 4.2 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0.22 - 0.32 | Yes | - | - | - | 690 - 690 | - | - | - | 0 | 0.09 | - | - | 0.32 | 100 | - | - | Magnetic | Turn button | Spring clamp connection | - | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106 | - | 45 | - | - | - | - | ||
![]() 3RV1011-0EA10-ZX95 Siemens | In Stock | - | - | - | - | Clip | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.92 mm | 17.22 mm | - | - | No | - | UL94 V-0 | Not Applicable | ||
![]() 3RT2018-2AB01-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2031-4JA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 3RV2011-0CA20-ZX95 Siemens | In Stock | - | - | - | Gold | - | - | Aluminium | - | - | - | 3.3 - 3.3 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 - 0.25 | Yes | - | - | - | 690 - 690 | - | - | - | 0 | 0.06 | - | - | 0.25 | 100 | Compliant | - | Magnetic | Turn button | Spring clamp connection | - | - | - | No | No | Yes | - | - | - | Solder | - | - | - | - | 4 | - | - | - | - | - | - | - | 97 | - | MIL-DTL-26482 | - | Male | - | - | - | - | - | Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106 | - | 45 | - | - | - | - | ||
![]() 3RT2018-2AP02-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | 230 - 230 | 230 - 230 | - | - | 22 | 16 | 11.5 | - | 7.5 | - | 7.355 | - | - | Non-Compliant | - | - | - | Spring clamp connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-2BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | 24 - 24 | - | 40 | 25 | 15.5 | - | 11 | - | 11.032 | - | - | - | - | - | - | Spring clamp connection | - | DC | 150 V | - | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | - | 97.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() 3TH42530AF0 Siemens | 2667 |
| - | - | - | - | - | - | - | - | - | - | 3 breakers,5 makers | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 78 x 102 mm | - | +55°C | -25°C | - | - | - | - | 3 | 5 | - | - | - | - | 110 - 110 | 132 - 132 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 3TH4253-0AF0 | - | - | - | - | - | - | - | - | - | 102mm | - | - | - | - | - | No | - | - | - | - | - | - | 8 | - | - | - | 10 A | - | 110 V ac | - | - | - | - | - | - | 78mm | - | 45mm | - | - | - | - | ||
![]() 3RT29161LP00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-2DM40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 107 mm | - | +60°C | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | - | - | - | - | - | 40A | 25A | 15.5A | - | 11.0kW | 7.5kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0 | - | - | - | - | - | - | - | - | - | 107mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 102mm | - | 45mm | - | - | - | - | ||
![]() 3RT29261BE00-ZX90 Siemens | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold | Socket | - | - | - | 14.004664 g | - | - | - | 1.44 kΩ | - | - | - | - | - | - | ACTIVE (Last Updated: 4 weeks ago) | - | - | Varistor (voltage-sensitive resistor) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Carton | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | 400 mW | - | 250 V | - | - | 15.7 mm | 29 mm | 12.7 mm | - | - | - | - | ||
![]() 3RV1011-0CA10-ZW97 Siemens | In Stock | - | - | - | - | Surface Mount | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | 150 MHz | - | - | - | 5 V | - | - | 5.25 V | 4.75 V | - | - | - | - | - | 2.6 ns | - | - | 310 | - | 2500 | - | 310 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1341-4HC10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 174 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mm | 70 mm | - | - | - | - | ||
![]() 3RT1015-2JB42-ZX95 Siemens | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Axial, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | - | 350 V | - | - | - | Tape & Box (TB) | 1 % | 2 | Axial | 100 ppm/°C | - | - | 75 kΩ | - | 155 °C | -55 °C | Metal Film, Thin Film | - | - | 750 mW | 750 mW | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 9.7 mm | - | No | No SVHC | - | - | ||
![]() 3RT1046-1AK60-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA2437-8XF32-1AG2 Siemens | In Stock | - | - | - | Gold | - | - | - | - | - | Composite | - | - | - | Screws | 1pc(s) | 110V AC | - | - | (W x H x D) 177.5 x 142 x 223 mm | - | +60°C | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | - | - | - | - | - | - | - | 115A | - | - | 55kW | - | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular | S2 | - | 19 | - | - | - | - | Male | - | - | 223mm | - | - | 19 | - | - | - | - | - | - | - | Electroless Nickel | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 142mm | - | 177.5mm | - | Unknown | - | - |