- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Auxiliary contact type | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Type | Depth | Function | Interface | Durability | Number of Poles | Contact Current Rating | Coil Voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA2416-8XF31-1AK6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-1BG44 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA2426-8XE32-2BB4 Siemens | In Stock | - | - | - | - | Spring-loaded connector | 1pc(s) | IP20 | Other | - | (W x H x D) 135 x 114 x 181 mm | +60°C | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | 50A | - | - | 22kW | - | - | - | - | Yes | - | - | Spring clamp connection | DC | - | - | - | S0 | 181mm | Star-delta contactor | - | 1000 0000 | - | - | - | 114mm | 135mm | ||
![]() 3RT1023-1AV04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1BM42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2BF42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2025-2BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | 40 | 17 | 15.5 | - | 7.5 | - | 7.355 | - | - | - | - | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2321-4AC20-0BA0 Siemens | In Stock | - | - | 208 - 208 | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 - 0 | No | - | - | - | 690 - 690 | - | - | - | 4 | 7.5 | - | - | 16 | 55 | - | Magnetic | Turn button | Spring clamp connection | - | No | No | No | - | 97 | - | - | - | - | - | - | 119 | 45 | ||
![]() 3RT1026-1AM20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43550BA4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-3KF44-0LA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AK60-0UA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43640AF0 Siemens | 2519 |
| - | - | 4 breakers,6 makers | - | 1pc(s) | - | - | - | (W x H x D) 55 x 78 x 102 mm | +55°C | -25°C | - | - | - | 4 | 6 | - | - | - | - | 110 - 110 | 132 - 132 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | AC | - | - | - | 3TH4364-0AF0 | 102mm | - | No | - | 10 | 10 A | 110 V ac | 78mm | 55mm | ||
![]() 3RT1035-3BW44 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1AR00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2017-2KF41-1AA0 Siemens | In Stock | - | - | - | - | Spring-loaded connector | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | - | 0 - 0 | 0 - 0 | 110 - 110 | - | 22A | 12A | 8.5A | - | 5.5kW | 4.0kW | 5.516 | - | - | - | - | - | Spring clamp connection | DC | - | - | - | S00 | 73mm | - | - | 3000 0000 | - | - | - | 70mm | 45mm | ||
![]() 3RT1015-1AF01-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AL24-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42440AK2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |