- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Weight | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Dim | Max. temperature | Memory Types | Min. temperature | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Switching type | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Pitch | Max Power Dissipation | Depth | Current Rating | Military Standard | Lead Length | Failure Rate | Contact Style | Interface | Wire Gauge (Max) | Wire Gauge (Min) | Features | Diameter | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT2016-1AB02-ZW97 Siemens | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1 | - | 3 | 24 - 24 | 24 - 24 | - | 22 | 9 | 8.5 | 4 | 3.677 | Non-Compliant | - | - | - | - | Screw connection | AC | - | Tape & Reel (TR) | 1 % | 2 | - | 20 ppm/°C | - | 715 Ω | - | 250 °C | -65 °C | Wirewound | - | - | 1 W | - | 1 W | - | - | MIL-PRF-39007 | 38.1 mm | 0.001 % | - | - | - | - | Military, Moisture Resistant | 2.16 mm | - | 6.35 mm | 2.16 mm | No | - | Contains Lead | ||
![]() 3RT1016-2AV02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-3AG20-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-1BE82 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AH00 Siemens | In Stock | - | - | - | - | - | 453.59237 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 222.25 mm | 203.2 mm | - | - | - | ||
![]() 3RT1017-2BM41 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AK64 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-3XP00-0GA0 Siemens | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 300 V | - | - | - | Through Hole | - | - | - | 10 | - | - | - | Green | - | - | 5.08 mm | - | - | 15 A | - | - | - | - | - | 14 AWG | 30 AWG | - | - | 9.4 mm | 50.8 mm | 16 mm | - | UL94 V-0 | - | ||
![]() 3RT2017-2AB02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1 | - | 3 | - | - | - | 22 | 12 | 8.5 | 5.5 | 5.516 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AR60-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RF2370-3AA02 Siemens | 2809 |
| - | - | - | - | - | 5 mm eyelet,3 mm eyelet | - | 1pc(s) | 24V DC | 15V DC | (W x H x D) 80 x 100 x 161.5 mm | +60°C | - | -25°C | Yes | 1-pin | - | - | - | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | - | - | - | Yes | Zero crossing | 230V AC | 24V AC | - | DC | - | - | - | - | - | - | 3RF2370-3AA02 | - | - | - | - | - | - | - | - | - | - | 161.5mm | - | - | - | - | - | - | - | - | - | - | 100mm | - | 80mm | - | - | - | ||
![]() 3RT1017-1AG61 Siemens | In Stock | - | - | Tin | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AU00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-3AT60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | RAM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2AK61 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH2140-2BB40-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-1AP00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-1AF04-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-1AV02-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2JB40-0LA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |