- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Connections | Content | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Reverse Stand-off Voltage | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Max Power Dissipation | Orientation | Depth | Lead Length | Dielectric | Failure Rate | Contact Style | Plating | Element Configuration | Durability | Number of Poles | Contact Current Rating | Max Reverse Leakage Current | Logic Function | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Coil Voltage | Min Breakdown Voltage | Features | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH1122-2AR60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2BM42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOR | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 3RT1017-1BP41 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AU04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | - | 1.65 Ω | 155 °C | -55 °C | Thick Film | - | - | 1 W | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 711.2 µm | 5.0038 mm | 2.4892 mm | - | Lead Free | ||
![]() 3RT1026-3BD40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43940BK4 Siemens | In Stock | - | - | - | Surface Mount | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 V | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 µA | - | 207 V | 2.9 A | 600 W | Bidirectional | 1 mA | - | 143 V | - | - | - | - | - | - | ||
![]() 3TC56170AW4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | 0 | 2 | - | 0 - 0 | 0 - 0 | 48 - 48 | - | - | - | - | - | - | - | Non-Compliant | - | Screw connection | - | DC | 1 kV | - | 80 % | - | Radial | - | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RF2405-1BB26 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.5 % | - | - | - | - | 63.4 Ω | 200 °C | -55 °C | Wirewound | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | 49 mm | - | No | - | ||
![]() 3RT1075-6QP35 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1JB42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1WB41 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | 1 % | 2 | - | 20 ppm/°C | - | 442 Ω | 250 °C | -55 °C | Wirewound | - | - | 7 W | 7 W | - | - | 38.1 mm | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 22.225 mm | 7.92 mm | - | Contains Lead | ||
![]() 3RT1054-2AM36 Siemens | In Stock | - | - | - | - | - | - | Terminal strip | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | 200 - 220 | 200 - 220 | 200 - 220 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | - | Yes | Rail connection | - | AC/DC | - | - | - | - | - | - | S6 | - | - | - | - | - | - | - | - | - | 170mm | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | 172mm | - | 120mm | - | - | ||
![]() 3RT1024-1KB40-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1054-3AF36 Siemens | 525 |
| - | - | - | - | - | Clamp | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | SIRIUS | 110 - 127 | 110 - 127 | 110 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | - | Yes | Frame clamp | - | AC/DC | - | - | - | - | - | - | S6 | - | - | - | - | - | - | 55 kW | - | - | 170mm | - | - | - | - | - | - | 1000 0000 | 3 | 115 A | - | - | - | - | - | - | - | 127 V | - | - | 172mm | - | 120mm | - | - | ||
![]() 3RH1131-1BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1AP05-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-2AD00 Siemens | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Crimp | - | - | - | 200 °C | -65 °C | - | Male | - | - | - | Straight | - | - | - | - | Pin | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.88 mm | - | - | - | ||
![]() 3RH1122-1AF00-ZW96 Siemens | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AF04 Siemens | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 16 V | - | - | - | 20 % | - | - | - | - | - | 150 °C | -55 °C | - | - | 39 nF | - | - | - | 1.25 mm | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | ||
![]() 3RT1016-1BB42-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |