- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Shell Material | PCB Mounting Orientation | Adjustment range undelayed short-circuit release | Auxiliary contact type | Connections | Contact Materials | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Orientation | Depth | Current Rating | Military Standard | Lead Length | ELV | Max Current Rating | Plating | Durability | Viewing Angle | Lens Style | Test Current | Forward Voltage | Insulation | Preloaded | Color Rendering Index (CRI) | Test Temperature | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RF2403-1BD04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2015-1AP01-1AA0 Siemens | In Stock | - | - | Gold | - | Aluminium | Right Angle | - | - | - | Bronze | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 18A | 7A | 6.5A | - | 3.0kW | 3.0kW | 2.206 | - | - | Non-Compliant | - | - | - | Screw connection | AC | - | - | - | - | - | Through Hole | - | Receptacle, Socket | S00 | - | 31 | - | - | - | - | 2 | Female | - | 2.54 mm | Right Angle | 73mm | 3 A | - | 2.77 mm | Non-Compliant | - | Cadmium, Chromate | 3000 0000 | - | - | - | - | Non-Insulated | Yes | - | - | - | 58mm | - | 45mm | ||
![]() 3RV2032-4KA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42800AC1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42530BD4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42620AP2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AR61 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-3AK60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.5 % | - | 25 ppm/°C | - | - | 374 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 3RT1026-1AQ00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1021-4DA10-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0CA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | 3.3 - 3.3 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0.18 - 0.25 | Yes | - | - | - | 690 - 690 | - | - | - | 0 | 0.06 | - | - | 0.25 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 45 | ||
![]() 3RT2027-1AP04-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TC52170AE4 Siemens | In Stock | - | - | - | - | - | - | - | 2 breakers,2 makers | Screws | - | 1pc(s) | - | - | (W x H x D) 135 x 240 x 236 mm | +55°C | -25°C | Yes | 2-pin | - | 2 | 2 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Screw connection | DC | 150 V | - | - | - | 0.5 % | - | 25 ppm/°C | - | 8 | 2.13 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | 236mm | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | 650 µm | - | 135mm | ||
![]() 3TH42800AU0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TC78140EM Siemens | In Stock | - | - | - | - | - | - | - | 4 breakers,4 makers | Screws | - | 1pc(s) | - | - | (W x H x D) 160 x 375 x 290 mm | +55°C | -25°C | Yes | 2-pin | - | 4 | 4 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 290mm | - | - | - | - | - | - | 3000 0000 | - | - | - | - | - | - | - | - | - | 375mm | - | 160mm | ||
![]() 3RV2011-1BA20-ZW97 Siemens | In Stock | - | - | - | - | - | - | 26 - 26 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 1.4 - 2 | Yes | - | - | - | 690 - 690 | - | - | - | 0.4 | 0.75 | - | - | 2 | 100 | - | - | Magnetic | Turn button | Spring clamp connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106 | - | 45 | ||
![]() 3RV2011-1JA15-ZX95 Siemens | In Stock | - | - | - | - | - | - | 130 - 130 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 7 - 10 | Yes | - | - | - | 690 - 690 | - | - | - | 2.2 | 4 | - | - | 10 | 100 | - | - | Magnetic | Turn button | Screw connection | - | - | Yes | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 45 | ||
![]() 3TC52170AY800AG8 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 250 mA | - | - | 115 ° | Flat | 100 mA | 37 V | - | - | 80 | 85 °C | - | 1.7 mm | 13.35 mm | 13.35 mm | ||
![]() 3TF69331QG7 Siemens | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | Screws | - | 1pc(s) | - | - | (W x H x D) 230 x 295 x 237 mm | +55°C | -25°C | Yes | 3-pin | - | 3 | 3 | 0 | 3 | - | - | 110 - 120 | 110 - 120 | 0 - 0 | - | 910A | 820A | 690A | - | 450kW | 191 | 514.849 | - | - | Non-Compliant | Yes | - | - | Rail connection | AC | - | - | - | - | 0.1 % | - | 25 ppm/°C | - | 3TF6933-1QG7 | 1.05 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | 237mm | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | 295mm | 7.62 mm | 230mm | ||
![]() 3TF68440CF7 Siemens | 505 |
| - | - | - | - | - | - | - | Screws | - | 1pc(s) | - | - | (W x H x D) 230 x 232 x 237 mm | +55°C | -25°C | Yes | 3-pin | - | 4 | 4 | 0 | 3 | - | - | 110 - 132 | 110 - 132 | 0 - 0 | - | 700A | 630A | 610A | - | 335kW | 168.0kW | 389.814 | - | - | - | Yes | - | - | Rail connection | AC | - | - | - | - | - | - | - | - | 3TF6844-0CF7 | - | - | - | - | - | - | - | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 232mm | - | 230mm |