- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Load Current | Control Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20171AP043MA0 Siemens | 2015 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 117 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 5.5 kW | 117mm | Screw Terminal | Reversing | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 12 A | 33VA | - | - | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20281BW40 Siemens | 2887 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | SIRIUS | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 18.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 38 A | 5.9W | - | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20182AP043MA0 Siemens | 2021 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 121 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 7.5 kW | 121mm | Screw Terminal | Reversing | 1000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 16 A | 33VA | - | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20151BP42 Siemens | 2956 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 230 - 230 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 3 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 100 ms | 230VDC | 690VAC - Max | 13 ms | 184 VDC | 7 A | 4W | - | - | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20281BM40 Siemens | 2732 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 107mm | Screw Terminal | - | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | - | 170 ms | 220VDC | 690VAC - Max | 17.5 ms | 176 VDC | 38 A | 5.9W | - | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20252DB443MA0 Siemens | 2470 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | 7.5 kW | 154mm | Screw Terminal | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 17 A | 5.9W | - | - | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT20383XF440LA2 Siemens | 562 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 55 mm x 114 mm | - | - | Siemens | - | - | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 90A | 80A | 55A | 37kW | 30kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S2 | 37 kW | - | Screw Terminal | - | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | - | 110 ms | 110VDC | 690VAC - Max | 55 ms | 77 VDC | 80 A | 23W | - | - | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT23271AL20 Siemens | 2895 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 60 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | - | - | 4-pin | - | 1 | 1 | - | 4 | Box | Active | SIRIUS | - | - | - | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | Reversing | 1000 0000 | 4 | - | 4PST-NO (4 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 42 A | 79VA | - | - | - | Auxiliary Contacts | 85mm | - | 60mm | ||
![]() 3RT23251BM40 Siemens | 2425 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 60 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 220 - 220 | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 107mm | Screw Terminal | - | 1000 0000 | 4 | 35 A | 4PST-NO (4 Form A) | - | 170 ms | 220VDC | 690VAC - Max | 18 ms | 176 VDC | 30 A | 5.9W | - | - | - | Auxiliary Contacts | 85mm | - | 60mm | ||
![]() 3RT20152BB420CC0 Siemens | 27 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 7 A | 4W | - | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RA23378XB301AL2 Siemens | 597 |
| - | Chassis Mount, DIN Rail | - | 3RA23378XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 65A | - | 30kW | - | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 65 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | 37 A | 3PST-NO (3 Form A) | - | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 65 A | 188VA | - | - | - | Auxiliary Contacts | 141mm | - | 120mm | ||
![]() 3RT20261NB30 Siemens | 2958 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 21 - 28 | 21 - 28 | 21 - 28 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S0 | 11 kW | 107mm | Screw Terminal | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | - | 80 ms | 21 ~ 28VAC/DC | 690VAC - Max | 50 ms | - | 25 A | 5.9W | - | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20151BB410CC0 Siemens | 3000 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 7 A | 4W | - | - | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20151JB42 Siemens | 50 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 3 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 130 ms | 24VDC | 690VAC - Max | 65 ms | 16.8 VDC | 7 A | 2.8W | - | - | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() US2:43CP12BD Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 208VAC | 240VAC - Max | 24 ms | 176.8 VAC | 18 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21312XF400LA2 Siemens | 2335 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +70°C | - | Siemens | -40°C | - | - | - | - | - | 1 | 3 | - | - | Box | Active | - | - | - | 72 - 125 | - | - | - | - | - | - | Yes | - | DC | -40°C ~ 70°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | 3000 0000 | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 70 ms | 72 ~ 125VDC | 690VAC - Max | 45 ms | - | 10 A | 4.5W | - | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() US2:40CP12FC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 220 ~ 480VAC | 240VAC - Max | 24 ms | - | 18 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() US2:40FP12FF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 45 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20261AF00 Siemens | 2071 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | Side by Side | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S0 | 11 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | Screw | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 25 A | 77VA | - | 22A | 110 V | Auxiliary Contacts | 85mm | 85mm | 45mm | ||
![]() US2:40FP32FJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 45 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - |