- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Adjustment range undelayed short-circuit release | Auxiliary contact type | Connections | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Watchdog Timers | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Depth | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Durability | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1046-1AF04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-3AK60-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1041-4JA10-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AG64 Siemens | In Stock | - | - | Gold | - | 11 | Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-2AP04-3MA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AC20-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2AP01-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AR60-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2336-3XB40-0LA2 Siemens | In Stock | - | - | - | - | - | - | - | 1 maker,1 breaker | Screws | 1pc(s) | - | - | (W x H) 55 mm x 114 mm | - | - | Yes | 4-pin | 690V AC | 1 | 1 | 0 | 4 | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 60A | 38 | 41A | - | 0 | 22 | - | - | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | S2 | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | 114mm | 55mm | - | ||
![]() 3RV1011-0JA10-ZW97 Siemens | In Stock | - | - | - | - | - | - | 13 - 13 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0.7 - 1 | Yes | - | - | - | 690 - 690 | - | - | - | 0.1 | 0.25 | - | - | 1 | 100 | - | Magnetic | Rocker lever | Screw connection | - | 50 V | - | No | No | Yes | - | 0.1 % | 100 ppm/°C | - | 40.7 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 45 | - | ||
![]() 3RT1015-1AB02-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | 0.5 % | 25 ppm/°C | - | 130 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 3RT2015-2AK61-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Spring-loaded connector | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 18A | 7A | 6.5A | - | 3.0kW | 3.0kW | 2.206 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | S00 | - | - | - | - | - | - | - | 73mm | - | - | - | 3000 0000 | - | - | - | - | - | - | - | - | 70mm | 45mm | - | ||
![]() 3RT2015-2AB02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | 24 - 24 | 24 - 24 | - | - | 18 | 7 | 6.5 | - | 3 | - | 2.206 | - | - | Non-Compliant | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AP00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1916-1BB00-0FU0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1916-1BC00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-1KB42-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2017-1BW44-3MA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Screws | 1pc(s) | - | - | (W x H x D) 45 x 58 x 117 mm | +60°C | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | - | - | - | - | - | 22A | 12A | 8.5A | - | 5.5kW | 4.0kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S00 | - | - | - | - | - | - | - | 117mm | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | 58mm | 45mm | - | ||
![]() 3RH1122-1KE40 Siemens | In Stock | - | - | - | Surface Mount | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | Tape & Reel (TR) | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | - | - | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active High | 1 | 20 ms | 3.32 V | 3.49 V | 3.4 V | 3.32 V | 3.49 V | - | - | Lead Free | ||
![]() 3RT1017-2AP02-ZW98 Siemens | In Stock | - | - | - | Surface Mount | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | Tape & Reel (TR) | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | - | - | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | 1 | 1.2 s | 2.56 V | 2.69 V | 2.63 V | 2.56 V | 2.69 V | - | - | Lead Free |