- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20252BM40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Spring Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 220VDC | 690VAC - Max | 37.3 A | 17.5 ms | 176 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20383NP30 Siemens | 2391 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 90A | 80A | 55A | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 175 ~ 280VAC/DC | 690VAC - Max | - | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20252XB400LA2 Siemens | 2448 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 102 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S0 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 690VAC - Max | - | 50 ms | 16.8 VDC | 17 A | 6.7W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT23252AP00 Siemens | 2058 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 60 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | - | 4 | Box | Active | - | - | - | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 230VAC | 690VAC - Max | - | 16 ms | 184 VAC | 30 A | 77VA | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RH23622GG20 Siemens | 2369 |
| - | Chassis Mount, DIN Rail | 2 breakers,6 makers | 3RH23622 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 121 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 6 | - | - | Box | Active | 110 - 110 | 110 - 110 | 100 - 100 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | 121mm | Spring Terminal | No | 1000 0000 | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 110VAC | 690VAC - Max | - | 65 ms | 93.5 VAC | 10 A | 5.7VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20381AF04 Siemens | 2438 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | - | 18 ms | 88 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20371NF30 Siemens | 2586 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 83 - 155 | 83 - 155 | 83 - 155 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | - | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20373AP00 Siemens | 2784 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | - | 18 ms | 184 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23371AF00 Siemens | 2590 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2337 | - | - | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | - | Active | 110 - 110 | 0 - 0 | 0 - 0 | 110A | 38A | 0 | 0 | 0 | - | Yes | Screw connection | AC | -40°C ~ 70°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 80 ms | 110VAC | 690VAC - Max | - | 18 ms | 88 VAC | 105 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT25361AP00 Siemens | 2241 |
| - | Chassis Mount, DIN Rail | - | 3RT2536 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | 0 - 0 | 0 - 0 | 0 - 0 | 70A | 41A | - | 22kW | - | 18.387 | Yes | Screw connection | AC | -40°C ~ 70°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 80 ms | 230VAC | 690VAC - Max | - | 18 ms | 184 VAC | 50 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT20181AU61 Siemens | 2020 |
| - | Chassis Mount | - | 3RT2018 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 277 - 277 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | SPST-NO (1 Form A) | - | 277VAC/DC | 690VAC - Max | - | - | 235.5 VAC/DC | 16 A | 43VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23272AP00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | - | - | 1pc(s) | (W x H x D) 60 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 230 - 230 | 0 - 0 | 0 - 0 | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 230VAC | 690VAC - Max | - | 16 ms | 184 VAC | 42 A | 77VA | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RT23371AP00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2337 | - | - | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | - | 4-pin | - | 1 | 1 | - | 4 | - | Active | - | - | - | 110A | 38A | - | - | - | - | Yes | - | - | -40°C ~ 70°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 80 ms | 230VAC | 690VAC - Max | - | 18 ms | 184 VAC | 105 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT25161AD00 Siemens | 48 |
| - | Chassis Mount, DIN Rail | - | 3RT2516 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | 0 - 0 | 0 - 0 | 0 - 0 | 18A | 9A | - | 4kW | - | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 42VAC | 690VAC - Max | - | 13 ms | 35.7 VAC | 9 A | 27VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT25172AB00 Siemens | 2079 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | 0 - 0 | 0 - 0 | 0 - 0 | 22A | 12A | - | 5.5kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 24VAC | 690VAC - Max | - | 13 ms | 19.2 VAC | 12 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH21312VB40 Siemens | 117378269 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +50°C | Siemens | -25°C | - | - | - | 1 | 3 | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 50°C | SIRIUS | S00 | 73mm | Spring Terminal | No | 3000 0000 | 4PST-3NO/1NC (3 Form A, 1 Form B) | 120 ms | 24VDC | 690VAC - Max | - | 80 ms | 20.4 VDC | 10 A | 1.6W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH23442AP000KA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 4 breakers,4 makers | 3RH23442 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 121 mm | +60°C | Siemens | -25°C | - | - | - | 4 | 4 | - | - | Box | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 121mm | Spring Terminal | - | 1000 0000 | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 230VAC | 690VAC - Max | - | 15 ms | 195.5 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH21312BM40 Siemens | 33 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 1 | 3 | - | - | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Spring Terminal | No | 3000 0000 | 4PST-3NO/1NC (3 Form A, 1 Form B) | 100 ms | 220VDC | 690VAC - Max | - | 13 ms | 176 VDC | 10 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20381AK643MA0 Siemens | 2170 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | - | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 90A | 80A | 55A | 37.0kW | 30.0kW | 36.775 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20373AB00 Siemens | 2987 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 24 - 24 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | - | 18 ms | 19.2 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm |