- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20353AH00 Siemens | 2796 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 48 - 48 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20152BM42 Siemens | 27 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 7 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20281AV000JA0 Siemens | 2238 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +50°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11.0kW | 18.387 | - | Screw connection | AC | -25°C ~ 50°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 38 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20232AV00 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 40A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 9 A | 65VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT23251AG20 Siemens | 2799 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 60 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 35 A | 79VA | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20231NP30 Siemens | 2873 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 200 - 280 | 200 - 280 | 200 - 280 | 40A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 200 ~ 280VAC/DC | 690VAC - Max | 50 ms | - | 9 A | 14.3W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20151AV62 Siemens | 36 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 480 - 480 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 480VAC | 690VAC - Max | 13 ms | 408 VAC | 7 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20181BM42 Siemens | 2019 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 16 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20151AH01 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 48 - 48 | 48 - 48 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RA23178XB301AH0 Siemens | 2921 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XB | - | Screws | - | 1pc(s) | 48V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 48 - 48 | 48 - 48 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 48VAC | 690VAC - Max | - | 40.8 VAC | 12 A | 37VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT20373AV00 Siemens | 2187 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 400VAC | 690VAC - Max | 18 ms | 320 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20264AR60 Siemens | 2608 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Ring terminal | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 440 - 440 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 440VAC | 690VAC - Max | 16 ms | 374 VAC | 25 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20272AF04 Siemens | 2442 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 32 A | 77VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20182BM42 Siemens | 2118 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20272AL24 Siemens | 2148 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 32 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20383AP06 Siemens | 2301 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 75 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 0 - 0 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 80 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT20172BE42 Siemens | 2111 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20371AN10 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 220VAC | 690VAC - Max | 18 ms | 176 VAC | 65 A | 212VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20284AK60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Ring terminal | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 38 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20373AF06 Siemens | 2968 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 75 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm |