- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20351NF30 Siemens | 2949 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 83 - 155 | 83 - 155 | 83 - 155 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23371AP60 Siemens | 2451 |
| - | Chassis Mount, DIN Rail | - | 3RT2337 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 4 | - | Active | 220 - 220 | 240 - 240 | 0 - 0 | 110 | 38 | 0 | 0 | 0 | - | - | Screw connection | AC | -40°C ~ 70°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 105 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT25351AF00 Siemens | 2739 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | 0 - 0 | 0 - 0 | 0 - 0 | 60A | 35A | - | 18.5kW | - | 14.71 | Yes | Screw connection | AC | -40°C ~ 70°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 55 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RH21402AD00 Siemens | 24 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | - | Active | 42 - 42 | 42 - 42 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | No | 3000 0000 | 4PST-NO (4 Form A) | 33 ms | 42VAC | 690VAC - Max | 15 ms | 35.7 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20353AB00 Siemens | 2218 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23371AB00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2337 | - | - | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | 110A | 38A | 0 | 0 | 0 | - | Yes | Screw connection | AC | -40°C ~ 70°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 105 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT10541AT36 Siemens | 933 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Clamp | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20271AF04 Siemens | 2617 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 32 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363NB300CC0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 51 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20252NP30 Siemens | 2773 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 200 - 280 | 200 - 280 | 200 - 280 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC/DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 200 ~ 280VAC/DC | 690VAC - Max | 50 ms | - | 17 A | 14.3W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20271BB400CC0 Siemens | 2170 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20271AP600UA0 Siemens | 2775 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 220 - 220 | 240 - 240 | 0 - 0 | 50A | 27A | 22A | 15.0kW | 11.0kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 32 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20162BM41 Siemens | 7 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20351NB300CC0 Siemens | 2173 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 20 - 33 | 20 - 33 | 20 - 33 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20242FB443MA0 Siemens | 2589 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 154mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 12 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20182AK62 Siemens | 2579 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 16 A | 36VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20251BB400CC0 Siemens | 2275 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RH21404AN60 Siemens | 2437 |
| - | Chassis Mount, DIN Rail | - | 3RH21404 | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 4 | - | - | Box | Active | 200 - 200 | 200 - 220 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-NO (4 Form A) | 33 ms | 200 ~ 220VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21404AG60 Siemens | 2827 |
| - | Chassis Mount, DIN Rail | - | 3RH21404 | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 4 | - | - | Box | Active | 100 - 100 | 100 - 110 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-NO (4 Form A) | 33 ms | 100 ~ 110VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21224AN60 Siemens | 2928 |
| - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | 200 - 200 | 200 - 220 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 200 ~ 220VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - |