- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20171BP41 Siemens | 2159 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 230 - 230 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 230VDC | 690VAC - Max | 13 ms | 184 VDC | 12 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20252AN20 Siemens | 2932 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 220 - 220 | 220 - 220 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 220VAC | 690VAC - Max | 16 ms | 187 VAC | 17 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20373XB440LA2 Siemens | 760 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT2037 | - | Screws | - | 1pc(s) | - | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 80A | 65A | 55A | 30kW | 30kW | 36.775 | Yes | Screw connection | DC | -40°C ~ 70°C | - | S2 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20373NB343MA0 Siemens | 3000 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 178 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 178mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20383AF04 Siemens | 2609 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 178 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 90A | 80A | 55A | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 178mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RA23178XB302AB0 Siemens | 2860 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | - | - | - | 12A | - | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 83mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 12 A | 37VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RT25262AK60 Siemens | 2646 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 61 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 0 - 0 | 40A | 25A | - | 11kW | - | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 25 A | 87VA | - | Auxiliary Contacts | 102mm | 61mm | ||
![]() 3RT20361AC200UA0 Siemens | 2443 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | 70A | 45A | 41A | 22kW | 22 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 50 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361AF001AA0 Siemens | 2813 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20151BJ82 Siemens | 13 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 72VDC | 690VAC - Max | 13 ms | 57.6 VDC | 7 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20371AH04 Siemens | 2240 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 48 - 48 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20172AN22 Siemens | 13 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 220 - 220 | 220 - 220 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 220VAC | 690VAC - Max | 13 ms | 187 VAC | 12 A | 33VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20361AM200UA0 Siemens | 2526 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 208 - 208 | 208 - 208 | 0 - 0 | 70A | 45A | 41A | 22kW | 22 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 208VAC | 690VAC - Max | 18 ms | 176.8 VAC | 50 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20242XJ400LA2 Siemens | 2983 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H) 45 mm x 102 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 72 - 72 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S0 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 72VDC | 690VAC - Max | 50 ms | 50.4 VDC | 12 A | 13.2W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20244AK60 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Ring terminal | - | 1pc(s) | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Other | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 12 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20161AV02 Siemens | 48 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 400 - 400 | 400 - 400 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20381CK643MA0 Siemens | 2984 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | - | - | 1pc(s) | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 90A | 80A | 55A | 37.0kW | 30.0kW | - | - | - | - | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20182AD01 Siemens | 2484 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 42 - 42 | 42 - 42 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 42VAC | 690VAC - Max | 13 ms | 35.7 VAC | 16 A | 33VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20181BB410UA0 Siemens | 2167 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 18A | 11.5A | 7.5kW | 5.5kW | 3.677 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 16 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23272BG40 Siemens | 2127 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 60 x 102 x 107 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | - | 4 | - | Active | - | - | - | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | 1000 0000 | 4PST-NO (4 Form A) | 170 ms | 125VDC | 690VAC - Max | 18 ms | 100 VDC | 42 A | 5.9W | - | Auxiliary Contacts | 102mm | 60mm |