- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1076-6AP36 Siemens | 671 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 220 - 240 | 220 - 240 | 220 - 240 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 250 kW | 225mm | Screw Terminal | - | - | 1000 0000 | 3 | 500 A | 3PST-NO (3 Form A) | - | 100 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() 3RT10752NP36 Siemens | 854 |
| - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 90 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 800W | - | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() 3RT20172XB420LA2 Siemens | 2740 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 70 mm | - | - | Siemens | - | - | Yes | - | 3-pin | 690V AC | 1 | - | 0 | 3 | Box | Active | SIRIUS | - | - | 24 - 34 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | 5.5 kW | - | Screw Terminal | Reversing | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 70 ms | 24 ~ 34VDC | 690VAC - Max | 45 ms | - | 12 A | 4W | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RH21221AV00 Siemens | 15 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 2 | 2 | - | - | Box | Active | SIRIUS Innovation | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | Screw | 33 ms | 400VAC | 690VAC - Max | 15 ms | 340 VAC | 10 A | 37VA | - | 400 Vac | Auxiliary Contacts | 57.5mm | 45mm | 45mm | ||
![]() 3RT20251BB44 Siemens | 2958 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 151 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 7.5 kW | 151mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 17 A | 5.9W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20162AB01 Siemens | 48 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | - | 3-pin | 690V AC | - | 1 | - | 3 | Bulk | Active | SIRIUS Innovation | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 73mm | Spring Terminal | - | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 24VAC | 690VAC - Max | 14 ms | 20.4 VAC | 9 A | 27VA | - | - | Auxiliary Contacts | 70mm | 70mm | 45mm | ||
![]() 3RT20383XJ400LA2 Siemens | 912 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2038 | - | - | - | 1pc(s) | (W x H) 55 mm x 114 mm | - | - | Siemens | - | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | 90A | 80A | 55A | 37.0kW | 30.0kW | 36.775 | - | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | - | - | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 72VDC | 690VAC - Max | 55 ms | 50.4 VDC | 80 A | 23W | - | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RH21224LB40 Siemens | 2546 |
| - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 2.8W | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH24311UW80 Siemens | 2468 |
| - | Chassis Mount, DIN Rail | - | 3RH24311 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 100 ms | 32VDC | 690VAC - Max | 13 ms | 25.6 VDC | 10 A | 4W | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT1056-6NF36 Siemens | 564 |
| - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 185 A | 320W | - | - | Auxiliary Contacts | 172mm | - | 120mm | ||
![]() 3RH21221KM400LA4 Siemens | 2311 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 3PST-NC (3 Form B) | - | 130 ms | 220VDC | 690VAC - Max | 20 ms | 154 VDC | 10 A | 13W | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21224KB400LA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 13W | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20152AK61 Siemens | 13 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 110 - 110 | 120 - 120 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Spring Terminal | Reversing | - | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | 14 ms | 96 VAC | 7 A | 26.4VA | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT1266-6NP36 Siemens | 910 |
| - | Chassis Mount, DIN Rail | - | 3RT1266 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 300 A | 630W | - | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RT1076-6AM36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 610A | 500A | 430A | 250kW | 250kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 200 ~ 220VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() 3RT1266-6AT36 Siemens | 620 |
| - | Chassis Mount, DIN Rail | - | 3RT1266 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 700W | - | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RT1076-6AR36 Siemens | 956 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 440 - 480 | 440 - 480 | 440 - 480 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() LCE00C008120A Siemens | 539 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 8PST-NO (8 Form A) | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20151AF01 Siemens | 19 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Screw | 35 ms | 110VAC | 690VAC - Max | 14 ms | 93.5 VAC | 7 A | 27VA | - | - | Auxiliary Contacts | 58mm | 57.5mm | 45mm | ||
![]() 3RT20231AG20 Siemens | 50 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S0 | 4 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 38 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 9 A | 68VA | - | - | Auxiliary Contacts | 85mm | - | 45mm |