- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20383AV00 Siemens | 2042 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 0 - 0 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 400VAC | 690VAC - Max | 18 ms | 320 VAC | 80 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20172KB420LA0 Siemens | 2112 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 70 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 0 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 13W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20172BM41 Siemens | 2060 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20371AR60 Siemens | 2384 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 400 - 440 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 400 ~ 440VAC | 690VAC - Max | 18 ms | - | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20371AP001AA0 Siemens | 2807 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 230 - 230 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20262AP60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 25 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20182AH01 Siemens | 2902 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | 22A | 16A | 11.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 16 A | 33VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20262AL24 Siemens | 2744 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 144mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 25 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20271AU20 Siemens | 2093 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 380 - 380 | 380 - 380 | 0 - 0 | 50A | 32A | 22A | 15.0kW | 11.0kW | 14.71 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 380VAC | 690VAC - Max | 16 ms | 323 VAC | 32 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20381AR64 Siemens | 2848 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | 400 - 400 | 400 - 440 | - | 90A | 80A | 55A | 37kW | - | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 400 ~ 440VAC | 690VAC - Max | 18 ms | - | 80 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT25172BW40 Siemens | 2503 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 12A | - | 5.5kW | - | 3.677 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162BB420CC0 Siemens | 2066 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20262BF44 Siemens | 2489 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 154mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20231AD00 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 42VAC | 690VAC - Max | 16 ms | 33.6 VAC | 9 A | 65VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20272XG400LA2 Siemens | 2556 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2027 | - | - | - | 1pc(s) | (W x H) 45 mm x 102 mm | - | Siemens | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 50A | 32A | 22A | 15.0kW | 11.0kW | - | - | - | - | -40°C ~ 70°C | - | S0 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 125VDC | 690VAC - Max | 50 ms | 87.5 VDC | 32 A | 13.2W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20174AR62 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 0 | 0 | 3 | - | Active | 400 - 400 | 440 - 440 | 0 - 0 | 22 | 12 | 8.5 | 5.5 | 4 | 5.516 | - | Other | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 35 ms | 440VAC | 690VAC - Max | 13 ms | 374 VAC | 12 A | 43VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20174AN62 Siemens | 2771 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 200 - 200 | 220 - 220 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Other | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 220VAC | 690VAC - Max | 13 ms | 187 VAC | 12 A | 43VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT25172AK60 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 0 - 0 | 22A | 12A | - | 5.5kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 12 A | 43VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20381AV60 Siemens | 2249 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 480 - 480 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 480VAC | 690VAC - Max | 18 ms | 408 VAC | 80 A | 212VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20264AP60 Siemens | 2524 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 25 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm |