- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20262BM40 Siemens | 2647 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 220 - 220 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 220VDC | 690VAC - Max | 17.5 ms | 176 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20383AL201AA0 Siemens | 2122 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 230 - 230 | 230 - 230 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 195.5 VAC | 80 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361XB400LA2 Siemens | 2150 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 55 mm x 114 mm | - | Siemens | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 70A | 51A | 41A | 22kW | 22kW | - | Yes | - | - | -40°C ~ 70°C | - | S2 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 51 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20171AB011AA0 Siemens | 2330 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | - | - | - | 22A | 12A | 8.5A | 5.5kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 20.4 VAC | 12 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20251AT60 Siemens | 2763 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 600 - 600 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 600VAC | 690VAC - Max | 16 ms | 510 VAC | 17 A | 73VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363AH00 Siemens | 2805 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 48 - 48 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RA23188XB301AB0 Siemens | 2741 |
| - | Chassis Mount, DIN Rail | - | 3RA23188XB | - | Screws | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | - | 16A | - | 7.5kW | - | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 16 A | 37VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT20261BJ80 Siemens | 2619 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | 40A | 25A | 15.5A | 11.0kW | 7.5kW | 11.032 | - | Screw connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 72VDC | 690VAC - Max | 17.5 ms | 57.6 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20371AH24 Siemens | 2879 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 48 - 48 | 48 - 48 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 40.8 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23361AM20 Siemens | 2644 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2336 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | - | Active | 208 - 208 | 208 - 208 | 0 - 0 | 60A | 38A | 0 | 0 | 0 | - | Yes | Screw connection | AC | - | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 80 ms | 208VAC | 690VAC - Max | 18 ms | 176.8 VAC | 60 A | - | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT20271AL243MA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 32 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20271BE40 Siemens | 2733 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 60 - 60 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 60VDC | 690VAC - Max | 17.5 ms | 48 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20244BB40 Siemens | 2168 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Ring terminal | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Other | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 18 ms | 19.2 VDC | 12 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT25262AC20 Siemens | 2253 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 61 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 0 - 0 | 40A | 25A | - | 11kW | - | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 25 A | 81VA | - | Auxiliary Contacts | 102mm | 61mm | ||
![]() 3RT23171BG40 Siemens | 2592 |
| - | Chassis Mount, DIN Rail | - | 3RT2317 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | 0 - 0 | 0 - 0 | 125 - 125 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | - | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 20 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20182LB420LA0 Siemens | 2494 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H) 45 mm x 70 mm | - | Siemens | - | - | 3-pin | 690V AC | - | - | - | 3 | Box | Active | - | - | - | 22A | 16A | 11.5A | 7.5kW | 5.5kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S00 | - | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 16 A | 13W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20261AU00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11.0kW | 7.5kW | - | - | - | - | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 25 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363XB440LA2 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 70A | 51A | 41A | 22kW | 22kW | 29.42 | Yes | Screw connection | DC | -40°C ~ 70°C | - | S2 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 51 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20172CP043MA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 121 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 121mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 12 A | 33VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20171BP42 Siemens | 2636 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 230 - 230 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 230VDC | 690VAC - Max | 13 ms | 184 VDC | 12 A | 4W | - | Auxiliary Contacts | 58mm | 45mm |