- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20172LJ820LA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H) 45 mm x 70 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 0 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 72 - 72 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 72VDC | 690VAC - Max | 20 ms | 50.4 VDC | 12 A | 13W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RA23178XE302BB4 Siemens | 2899 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XE | - | Spring-loaded connector | - | 1pc(s) | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 12 A | 4W | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RT20182BB443MA0 Siemens | 2703 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 121mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20371AT60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 600 - 600 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 600VAC | 690VAC - Max | 18 ms | 510 VAC | 65 A | 212VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20171BE41 Siemens | 2528 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 12 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20164BB42 Siemens | 24 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Ring terminal | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20361AB001AA0 Siemens | 2097 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 24 - 24 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20152BE41 Siemens | 2674 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 60 - 60 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 7 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20282NB30 Siemens | 2403 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 21 - 28 | 21 - 28 | 21 - 28 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Spring clamp connection | AC/DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 21 ~ 28VAC/DC | 690VAC - Max | 50 ms | - | 38 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20284AP60 Siemens | 2591 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Ring terminal | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 38 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20262CV60 Siemens | 2121 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11.0kW | 7.5kW | - | - | - | - | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 480VAC | 690VAC - Max | 16 ms | 408 VAC | 25 A | 87VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20241BJ80 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2024 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Screw connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 72VDC | 690VAC - Max | 17.5 ms | 57.6 VDC | 12 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20151BM42 Siemens | 31 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | - | Active | - | - | - | 18A | 7A | 6.5A | 3kW | 3kW | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 7 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20381NF34 Siemens | 2891 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 83 - 155 | 83 - 155 | 83 - 155 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20171AU01 Siemens | 2598 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 240 - 240 | 240 - 240 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 240VAC | 690VAC - Max | 13 ms | 204 VAC | 12 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20361AL201AA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 230 - 230 | 230 - 230 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 195.5 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20181AU01 Siemens | 2638 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 240 - 240 | 240 - 240 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 240VAC | 690VAC - Max | 13 ms | 204 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20182BW42 Siemens | 2332 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | 48 - 48 | 22A | 16A | 11.5A | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20373AN20 Siemens | 2771 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 220 - 220 | 220 - 220 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 220VAC | 690VAC - Max | 18 ms | 187 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20351XB400LA2 Siemens | 2108 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2035 | - | Screws | - | 1pc(s) | - | - | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 60A | 40A | 35A | 18.5kW | 18.5kW | 22.065 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 40 A | 23W | - | Auxiliary Contacts | 114mm | 55mm |