- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT25182BF40 Siemens | 2357 |
| - | Chassis Mount, DIN Rail | - | 3RT2518 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | - | - | - | 22A | 16A | - | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT25172AF00 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | 0 - 0 | 0 - 0 | 0 - 0 | 22A | 12A | - | 5.5kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | 3000 0000 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 88 VAC | 12 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20353AL16 Siemens | 2092 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 0 - 0 | 230 - 230 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 40 A | 212VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT20351AP001AA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 60A | 41A | 35A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20282BW40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 38 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT23272BM40 Siemens | 2930 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 60 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 4 | Box | Active | - | 0 - 0 | 0 - 0 | 220 - 220 | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | 4PST-NO (4 Form A) | 170 ms | 220VDC | 690VAC - Max | 18 ms | 176 VDC | 42 A | 5.9W | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RT20241AV04 Siemens | 2979 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 400 - 400 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 141mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 12 A | 65VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20181AV61 Siemens | 2998 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | - | 22A | 16A | 11.5A | 7.5kW | 5.5kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 35 ms | 480VAC | 690VAC - Max | 13 ms | 408 VAC | 16 A | 43VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20161BW41 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20373XF440LA2 Siemens | 861 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT2037 | - | Screws | - | 1pc(s) | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | 80A | 65A | 55A | 30kW | 30kW | 36.775 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | - | - | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 110 ms | 110VDC | 690VAC - Max | 55 ms | 77 VDC | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20373AH00 Siemens | 2878 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 48 - 48 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20161CF07 Siemens | 60504316 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 117 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 3 | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 117mm | Screw Terminal | Reversing | 1000 0000 | 3 | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20154BB41 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Other | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 7 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23261BG40 Siemens | 2659 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | - | - | 1pc(s) | (W x H x D) 60 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | 4PST-NO (4 Form A) | 170 ms | 125VDC | 690VAC - Max | 18 ms | 100 VDC | 35 A | 5.9W | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20353AP06 Siemens | 2653 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 230 - 230 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RT20351AH00 Siemens | 2637 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 48 - 48 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20242AN20 Siemens | 28 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 220 - 220 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | 40 ms | 220VAC | 690VAC - Max | 16 ms | 187 VAC | 12 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20171AB021AA0 Siemens | 2666 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 20.4 VAC | 12 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT25262AF00 Siemens | 2102 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 61 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | - | 0 - 0 | 0 - 0 | 0 - 0 | 40A | 25A | - | 11kW | - | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 25 A | 77VA | - | Auxiliary Contacts | 102mm | 61mm | ||
![]() 3RT25262BG40 Siemens | 2437 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 61 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | 40A | 25A | - | 11kW | - | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 170 ms | 125VDC | 690VAC - Max | 18 ms | 100 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 61mm |