- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA23178XB302AP0 Siemens | 2375 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 12 A | 37VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RT20261AV04 Siemens | 2603 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 400 - 400 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 141mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 25 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RA23178XE301BB4 Siemens | 2690 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 12 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RA23178XB302AH0 Siemens | 2896 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XB | - | Spring-loaded connector | - | 1pc(s) | 48V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 48 - 48 | 48 - 48 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 48VAC | 690VAC - Max | - | 40.8 VAC | 12 A | 37VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RT20171AB011AA0 Siemens | 2330 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | - | - | - | - | 22A | 12A | 8.5A | 5.5kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 20.4 VAC | 12 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20251AT60 Siemens | 2763 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 600 - 600 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 600VAC | 690VAC - Max | 16 ms | 510 VAC | 17 A | 73VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363AH00 Siemens | 2805 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 48 - 48 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RA23188XB301AB0 Siemens | 2741 |
| - | Chassis Mount, DIN Rail | - | 3RA23188XB | - | Screws | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 16A | - | 7.5kW | - | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 16 A | 37VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT20261BJ80 Siemens | 2619 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | 40A | 25A | 15.5A | 11.0kW | 7.5kW | 11.032 | - | Screw connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 170 ms | 72VDC | 690VAC - Max | 17.5 ms | 57.6 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20371AH24 Siemens | 2879 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 48 - 48 | 48 - 48 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 40.8 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20181AU01 Siemens | 2638 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 240 - 240 | 240 - 240 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 240VAC | 690VAC - Max | 13 ms | 204 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20182BW42 Siemens | 2332 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 48 - 48 | 22A | 16A | 11.5A | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20373AN20 Siemens | 2771 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 220 - 220 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 220VAC | 690VAC - Max | 18 ms | 187 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20351XB400LA2 Siemens | 2108 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2035 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 60A | 40A | 35A | 18.5kW | 18.5kW | 22.065 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | - | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 40 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20181BM41 Siemens | 2419 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | - | - | - | - | 22A | 16A | 11.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 16 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20251BB401AA0 Siemens | 2921 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT1456-6AB36 Siemens | 510 |
| - | Chassis Mount | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | - | 2 | 2 | - | 3 | - | Active | SIRIUS | - | - | - | 275A | 97A | - | - | - | - | Yes | - | - | - | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3 | 275 A | 3PST-NO (3 Form A) | 95 ms | 26VAC/DC | 690VAC - Max | 60 ms | 20.8 VAC/DC | 275 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20251BJ80 Siemens | 2248 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 170 ms | 72VDC | 690VAC - Max | 17.5 ms | 57.6 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20182BW41 Siemens | 2941 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20351AD04 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 60A | 41A | 35A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 42VAC | 690VAC - Max | 18 ms | 33.6 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm |