- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Contact Configuration | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1B12240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM2D02120 Siemens | 980 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | - | 120VAC | 600VAC - Max | - | - | 102 VAC | 60 A | 410VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LCE02C800120A Siemens | 520 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 18PST-10NO/8NC (10 Form A, 8 Form B) | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LCE02C012024A Siemens | 908 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 40FP320F Siemens | 841 |
| - | Chassis Mount | - | - | 40FP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 120VAC | 600VAC - Max | - | 24 ms | 102 VAC | 45 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM0D10277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | - | 277VAC | 600VAC - Max | - | - | 235.5 VAC | 60 A | 1200VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT20171JB42 Siemens | 2200 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2017 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 130 ms | 24VDC | 690VAC - Max | - | 65 ms | 16.8 VDC | 12 A | 2.8W | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT20252BB40 Siemens | 2482 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2025 | 97.6Ohms | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | Side by Side | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | 3RT2 | S0 | 7.5 kW | 107mm | Spring Terminal | - | 1000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | Cage Clamp | - | 24VDC | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 16 A | 5.9W | - | 24 V | 3PST-NO | Auxiliary Contacts | 690VAC | 102mm | 102mm | 45mm | ||
![]() 3RT20242AF00 Siemens | 17 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS Innovation | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Cage Clamp | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | 88 VAC | 12 A | 65VA | - | - | - | Auxiliary Contacts | - | 102mm | 102mm | 45mm | ||
![]() 3RT25261AP00 Siemens | 2072 |
| - | Chassis Mount, DIN Rail | 0.48 | - | 3RT2526 | - | Screws | - | 1pc(s) | (W x H x D) 61 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 0 - 0 | 40A | 25A | - | 11kW | - | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 97mm | Screw Terminal | Reversing | 1000 0000 | 4 | 25 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 40 ms | 230VAC | 690VAC - Max | - | 16 ms | 184 VAC | 25 A | 77VA | - | - | - | Auxiliary Contacts | - | 85mm | - | 61mm | ||
![]() 3RT20262AF00 Siemens | 2853 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | Cage Clamp | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | 88 VAC | 25 A | 77VA | - | - | - | Auxiliary Contacts | - | 102mm | 102mm | 45mm | ||
![]() 3RT1065-6AM36 Siemens | 777 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 330A | 265A | 230A | 132kW | 132kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 200 ~ 220VAC/DC | 1000VAC - Max | - | 80 ms | - | 265 A | 650W | - | - | - | Auxiliary Contacts | - | 210mm | - | 145mm | ||
![]() 3RT20154AP62 Siemens | 36 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2015 | - | - | - | - | - | - | - | Siemens | - | - | Yes | - | - | - | 1 | 0 | 0 | 3 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 18 | 7 | 6.5 | 3 | 3 | 2.206 | - | Other | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 35 ms | 240VAC | 690VAC - Max | - | 13 ms | 192 VAC | 7 A | 26.4VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT10541AU36 Siemens | 854 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1054 | - | Clamp | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 240 - 277 | 240 - 277 | 240 - 277 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 240 ~ 277VAC/DC | 1000VAC - Max | - | 60 ms | - | 115 A | 360W | - | - | - | Auxiliary Contacts | - | 172mm | - | 120mm | ||
![]() 3RT1456-6AD36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | - | 2 | 2 | 0 | 3 | - | Active | - | 42 - 48 | 42 - 48 | 42 - 48 | 275A | 97A | 0 | 55 | 0 | 55.162 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 42 ~ 48VAC/DC | 1000VAC - Max | - | 60 ms | - | 275 A | 360W | - | - | - | Auxiliary Contacts | - | 172mm | - | 120mm | ||
![]() 3RT20161AK22 Siemens | 29 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2016 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 120 - 120 | 120 - 120 | 0 - 0 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | - | 13 ms | 102 VAC | 9 A | 24.3VA | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT20154AP61 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2015 | - | - | - | - | - | - | - | Siemens | - | - | Yes | - | - | - | 0 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 18 | 7 | 6.5 | 3 | 3 | 2.206 | - | Other | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 35 ms | 240VAC | 690VAC - Max | - | 13 ms | 192 VAC | 7 A | 26.4VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT1075-6AM36 Siemens | 696 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 430A | 400A | 350A | 200kW | 200kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 200 ~ 220VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | - | - | Auxiliary Contacts | - | 214mm | - | 160mm | ||
![]() 3RT20151AB012AA0 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 24VAC | 690VAC - Max | - | 13 ms | 20.4 VAC | 7 A | 24.3VA | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT25361AC20 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2536 | - | - | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | - | Siemens | -40°C | - | Yes | - | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | - | - | - | - | 70A | 41A | - | 22.0kW | - | 18.387 | - | Screw connection | AC | -40°C ~ 70°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 80 ms | 24VAC | 690VAC - Max | - | 18 ms | 19.2 VAC | 50 A | 190VA | - | - | - | Auxiliary Contacts | - | 114mm | - | 75mm |