- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA23458XB301AL2 Siemens | 926 |
| - | Chassis Mount, DIN Rail | - | 3RA23458XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 150 x 160 x 152 mm | +60°C | Siemens | - | - | 3-pin | 1000V AC | - | - | - | - | Box | Active | 230 - 230 | 230 - 230 | - | - | 80A | - | 37kW | - | 44.13 | - | Yes | Screw connection | AC | 60°C | SIRIUS | - | S3 | - | - | 152mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 230VAC | 400VAC - Max | - | 195.5 VAC | 80 A | 296VA | - | Auxiliary Contacts | 160mm | - | 150mm | ||
![]() 3RT20184KB420LA0 Siemens | 2705 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SIRIUS | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 16 A | 13W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RA23158XB301FB4 Siemens | 2647 |
| - | Chassis Mount, DIN Rail | - | 3RA23158XB | - | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 7 | - | 3 | - | 2.206 | - | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20261AK64 Siemens | 2541 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 25A | 15.5A | 11.0kW | 7.5kW | 11.032 | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | S0 | - | - | 141mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 25 A | 79VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20162DB44 Siemens | 2316 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 121 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | 24 - 24 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | - | S00 | - | - | 121mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT14666LA06 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | - | 3-pin | - | 2 | 2 | - | 3 | Box | Active | - | - | - | 400A | 138A | - | - | - | - | Compliant | Yes | - | - | -25°C ~ 60°C | SIRIUS | Screw | S10 | 60 °C | -25 °C | 202mm | Screw Terminal | - | 1000 0000 | 3 | 138 A | 3PST-NO (3 Form A) | 95 ms | - | 1000VAC - Max | 80 ms | - | 400 A | - | - | Auxiliary Contacts | 210mm | 145 mm | 145mm | ||
![]() 3RT14762AP36 Siemens | 708 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 220 - 240 | 220 - 240 | 220 - 240 | 690A | 170A | 0 | 90.0kW | 0 | 110.325 | - | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S12 | - | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 100 ms | - | 690 A | 920W | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() 3RT20174LB42 Siemens | 2306 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 12 | 8.5 | 5.5 | 4 | 5.516 | - | - | Other | DC | -25°C ~ 60°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20184LB420LA0 Siemens | 2731 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 0 | 0 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 16 | 11.5 | 7.5 | 5.5 | 7.355 | - | - | Other | DC | -40°C ~ 70°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 16 A | 13W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20172FF480KT1 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 110VDC | 690VAC - Max | 65 ms | 88 VDC | 12 A | 4W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT25351AP60 Siemens | 2864 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | - | - | - | 60A | 35A | - | 18.5kW | - | 14.71 | - | - | Screw connection | AC | -40°C ~ 70°C | - | - | S2 | - | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | - | 75mm | ||
![]() 3RT1466-6NB36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 400A | 138A | 0 | 75 | 0 | 91.937 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S10 | - | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 580W | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RT20261BA40 Siemens | 2612 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11.0kW | 7.5kW | - | - | - | - | - | -25°C ~ 60°C | - | - | S0 | - | - | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 170 ms | 12VDC | 690VAC - Max | 17.5 ms | 9.6 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT10542AP36 Siemens | 757 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 220 - 240 | 220 - 240 | 220 - 240 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S6 | - | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | - | 120mm | ||
![]() 3RT10543NB36 Siemens | 620 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Clamp | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | - | S6 | - | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | - | 120mm | ||
![]() 3RT20284BW40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 48 - 48 | 50 | 38 | 22 | 18.5 | 11 | 18.387 | - | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 38 A | 5.9W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT1466-6NF36 Siemens | 575 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 96 - 127 | 96 - 127 | 96 - 127 | 400A | 138A | 0 | 75 | 0 | 91.937 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S10 | - | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 580W | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RA23358XB301AG2 Siemens | 650 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 41A | - | 18.5kW | - | 22.065 | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | S2 | - | - | 130mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 40 A | 188VA | - | Auxiliary Contacts | 141mm | - | 120mm | ||
![]() 3RT25351AC20 Siemens | 2391 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | - | - | - | 60A | 35A | - | 18.5kW | - | 14.71 | - | - | Screw connection | AC | -40°C ~ 70°C | - | - | S2 | - | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | - | 75mm | ||
![]() 3RT20251BA40 Siemens | 2633 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 12 - 12 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | - | Screw connection | DC | -25°C ~ 60°C | - | - | S0 | - | - | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 170 ms | 12VDC | 690VAC - Max | 17.5 ms | 9.6 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm |