- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT14566LA06 Siemens | 617 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 0 - 0 | 275A | 97A | 0 | 55 | 0 | 55.162 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | - | 1000VAC - Max | 60 ms | - | 10 A | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20161AK21 Siemens | 21 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | - | - | - | - | 22A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 102 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20161CK27 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 58 x 117 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 3 | - | 3 | - | Active | - | - | - | - | 22A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | - | S00 | - | 117mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 102 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT14566AB380PA5 Siemens | 570 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | - | 23 - 26 | 23 - 26 | 23 - 26 | 275A | 97A | 0 | 55.0kW | 0 | 55.162 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 10 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RA23458XB301AG2 Siemens | 793 |
| - | Chassis Mount, DIN Rail | - | 3RA23458XB | - | Screws | - | 1pc(s) | 110V AC | (W x H x D) 150 x 160 x 152 mm | +60°C | Siemens | - | - | 3-pin | 1000V AC | - | - | - | - | - | Active | - | - | - | - | - | 80A | - | 37kW | - | - | Yes | - | - | 60°C | - | S3 | - | 152mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110VAC | 400VAC - Max | - | 93.5 VAC | 80 A | 296VA | - | Auxiliary Contacts | 160mm | 150mm | ||
![]() 3RT20381KB44 Siemens | 2856 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 90A | 80A | 55A | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 174mm | Screw Terminal | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | 80 ms | 24VDC | 690VAC - Max | 55 ms | 19.2 VDC | 80 A | 21.5W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT2016-1AM22 Siemens | 36 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 208VAC | 690VAC - Max | 13 ms | 176.8 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162AK61 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | - | 73mm | Spring Terminal | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 14 ms | 96 VAC | 9 A | 26.4VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20284BG40 Siemens | 2681 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 50 | 38 | 22 | 18.5 | 11 | 18.387 | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 38 A | 5.9W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1064-6PF35 Siemens | 578 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 165 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 225 A | 580W | - | Auxiliary Contacts | 210mm | 165mm | ||
![]() 3RT1064-6AT36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT1065-6AT36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 80 ms | - | 265 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20262AM20 Siemens | 2198 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | 40A | 25A | 15.5A | 11.0kW | 7.5kW | 11.032 | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 25 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20282AM20 Siemens | 2595 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11.0kW | 18.387 | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 38 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT14566PP35 Siemens | 925 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 140 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 1 | 1 | 0 | 3 | Box | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 275A | 97A | 0 | 55 | 0 | 55.162 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 10 A | 320W | - | Auxiliary Contacts | 172mm | 140mm | ||
![]() 3RT14666PP35 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 165 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 1 | 1 | 0 | 3 | Box | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 400A | 138A | 0 | 75 | 0 | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 580W | - | Auxiliary Contacts | 210mm | 165mm | ||
![]() 3RT14666PF35 Siemens | 868 |
| - | Chassis Mount, DIN Rail | - | 3RT1466 | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 400 | 138 | 0 | 75 | 0 | 91.937 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 580W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20284AQ10 Siemens | 2876 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 460 - 460 | 0 - 0 | 50 | 38 | 22 | 18.5 | 11 | 18.387 | - | Other | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 40 ms | 460VAC | 690VAC - Max | 16 ms | 368 VAC | 38 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1466-6NP36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 400A | 138A | 0 | 75 | 0 | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20271BA40 Siemens | 2084 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | 50A | 32A | 22A | 15.0kW | 11.0kW | 14.71 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 170 ms | 12VDC | 690VAC - Max | 17.5 ms | 9.6 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm |