- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20251AD20 Siemens | 2341 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 40A | 17A | 15.5A | 7.5kW | 7.5kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | - | 16 ms | 35.7 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20171AM22 Siemens | 2652 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 208VAC | 690VAC - Max | - | 13 ms | 176.8 VAC | 12 A | 33VA | - | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT10642AM36 Siemens | 661 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 220 | 200 - 220 | 200 - 220 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 200 ~ 220VAC/DC | 1000VAC - Max | - | 80 ms | - | 225 A | 650W | - | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RT20161KB41 Siemens | 2041 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | 205.7Ohms | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | 116.7 mA | - | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20381AC20 Siemens | 2020 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S2 | 37 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 80 ms | 24VAC | 690VAC - Max | - | 18 ms | 20.4 VAC | 65 A | 210VA | - | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20271AG20 Siemens | 2166 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 50A | 32A | 22A | 15kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S0 | 15 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 32 A | 3PST-NO (3 Form A) | - | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | 93.5 VAC | 32 A | 81VA | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20262FB40 Siemens | 2585 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | 97.6Ohms | - | - | - | - | - | - | Siemens | - | - | Yes | - | - | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40 | 25 | 15.5 | 11 | 7.5 | 11.032 | - | Spring clamp connection | DC | -25°C ~ 60°C | 3RT2 | - | 11 kW | - | Spring Terminal | Reversing | - | 3 | 25 A | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 25 A | 5.9W | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20272AK60 Siemens | 2888 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 110 - 110 | 120 - 120 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S0 | 15 kW | 97mm | Spring Terminal | - | 1000 0000 | 3 | 32 A | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | 690VAC - Max | - | 16 ms | 96 VAC | 32 A | 81VA | - | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT20241FB40 Siemens | 2071 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | - | 17.5 ms | 19.2 VDC | 12 A | 5.9W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RH21222KB40 Siemens | 27 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 2 | 2 | - | - | - | Active | SIRIUS | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 2.8 kW | 73mm | Spring Terminal | - | 3000 0000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 130 ms | 24VDC | 690VAC - Max | - | 20 ms | 16.8 VDC | 10 A | 2.8W | - | 24 Vdc | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20152AB01 Siemens | 126 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Bulk | Active | SIRIUS Innovation | - | - | - | 18A | 7A | 6.5A | 3kW | 3kW | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Spring Terminal | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 24VAC | 690VAC - Max | - | 14 ms | 20.4 VAC | 7 A | 27VA | - | - | Auxiliary Contacts | 70mm | 70mm | 45mm | ||
![]() 3RT1065-6AP36 Siemens | 566 |
| - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Bulk | Active | SIRIUS | 220 - 240 | 220 - 240 | 220 - 240 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | 3RT1 | S10 | 132 kW | 202mm | Screw Terminal | Reversing | 1000 0000 | 3 | 265 A | 3PST-NO (3 Form A) | - | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | - | 80 ms | - | 265 A | 650W | - | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() CLM2B10277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | - | 265 ~ 277VAC | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0D09480 Siemens | 628 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 9PST-NO (9 Form A) | - | - | 480VAC | 600VAC - Max | - | - | 408 VAC | 60 A | 1200VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() CLM42031 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() CLM1B08120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 8PST-NO (8 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0C03240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 240VAC | 600VAC - Max | - | - | 204 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE02C109120A Siemens | 954 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-9NO/1NC (9 Form A, 1 Form B) | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() 43IP320H Siemens | In Stock | - | - | Chassis Mount | - | 43IP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 41 ms | 440 ~ 480VAC | 600VAC - Max | - | 19 ms | - | 115 A | 310VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20261AB00 Siemens | 2460 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS Innovation | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S0 | 11 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | Screw | 40 ms | 24VAC | 690VAC - Max | - | 16 ms | 19.2 VAC | 25 A | 77VA | - | - | Auxiliary Contacts | 85mm | 85mm | 45mm |