- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Contact Configuration | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20241KB40 Siemens | 2054 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | - | Screw connection | DC | -25°C ~ 60°C | - | S0 | 5.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 16.8 VDC | 12 A | 4.5W | - | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20281AB04 Siemens | 2270 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 141mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 38 A | 77VA | - | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20241AL20 Siemens | 15 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 97mm | Screw Terminal | Reversing | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 12 A | 67VA | - | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() CLM0E05120 Siemens | 616 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 1300VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 40MV32AL Siemens | 540 |
| - | Chassis Mount | - | - | 40MV | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 240 ~ 277VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM2D06600 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 6PST-NO (6 Form A) | - | - | 600VAC | 600VAC - Max | - | 510 VAC | 60 A | 820VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN02G003277A Siemens | 676 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM0F04208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 200 A | 1300VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 40LP32BH Siemens | 811 |
| - | Chassis Mount | - | - | 40LP | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 95 ms | 440 ~ 480VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM2C06600 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 6PST-NO (6 Form A) | - | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 820VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM102061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RA23168XB301AP0 Siemens | 2431 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23168XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 9 A | 27VA | - | - | - | Auxiliary Contacts | - | 68mm | - | 90mm | ||
![]() 3RT25161AM20 Siemens | 13 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2516 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | 0 - 0 | 0 - 0 | 0 - 0 | 18A | 9A | - | 4.0kW | - | 3.677 | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 35 ms | 208VAC | 690VAC - Max | 13 ms | 176.8 VAC | 9 A | 32VA | - | - | - | Auxiliary Contacts | - | 57.5mm | - | 45mm | ||
![]() CLM1C12120 Siemens | 758 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 1230VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT20261AP00 Siemens | 2433 |
| - | Chassis Mount, DIN Rail | 0.41 | 1 maker,1 breaker | 3RT2026 | - | Screw terminals | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | 3-pin | 230V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS Innovation | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | 400V AC | - | - | -25°C ~ 60°C | 3RT2 | S0 | 11 kW | 97mm | Screw Terminal | - | 1.0E7 | 3 | 25 A | 3PST-NO (3 Form A) | Screw | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 25 A | 77VA | - | 11kW | 3PST-NO | Auxiliary Contacts | 690VAC | 85mm | 85mm | 45mm | ||
![]() 3RA23378XB301KB4 Siemens | 894 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23378XB | - | - | - | - | - | IP20 | Other | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 65 | - | 30 | - | 36.775 | - | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | - | 16.8 VDC | 65 A | 21.5W | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() US2:43EP12FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() US2:43EP12FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() US2:43FP32BL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 45 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() US2:43EP32FL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 40 A | 218VA | - | - | - | Auxiliary Contacts | - | - | - | - |