- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:40DP12FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C003480B Siemens | 2119 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23478XB301NB3 Siemens | 516 |
| - | Chassis Mount, DIN Rail | - | 3RA23478XB | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 400VAC - Max | - | - | 110 A | 76W | - | Auxiliary Contacts | - | - | ||
![]() 3RT23162BG40 Siemens | 45 |
| - | - | - | 3RT2316 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEN00C004024B Siemens | 2912 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10557AB36 Siemens | 879 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | 2 | 2 | - | 3 | - | Active | 23 - 26 | 23 - 26 | 23 - 26 | 185 | 150 | 132 | 75 | 75 | 91.937 | - | Frame clamp | AC/DC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1476-6NP36 Siemens | 640 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | - | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 2 | 2 | 0 | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 690A | 170A | 0 | 90 | 0 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 90 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 690 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT14766SF363PA0 Siemens | 828 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | - | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 2 | 2 | 0 | 3 | Box | Active | 96 - 127 | 96 - 127 | 96 - 127 | 690A | 170A | - | - | - | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 690 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20164BG42 Siemens | 13 |
| - | - | - | 3RT2016 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT25182AP60 Siemens | 2539 |
| - | - | - | 3RT2518 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40CP12FF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C003024B Siemens | 2721 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1476-6AF36 Siemens | 747 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | - | 3-pin | 2 | 2 | - | 3 | - | Active | - | - | - | 690A | 170A | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 690 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20174LB420LA0 Siemens | 2345 |
| - | - | - | 3RT2017 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEN00B003120B Siemens | 2737 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20184BG42 Siemens | 2685 |
| - | - | - | 3RT2018 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20261AM201AA0 Siemens | 2344 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | 1 | 1 | - | 3 | Box | Active | 208 - 208 | 208 - 208 | - | 40 | 25 | 15.5 | 11 | - | 11.032 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 25 A | 79VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23388XB301AP6 Siemens | 926 |
| - | Chassis Mount, DIN Rail | - | 3RA23388XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | 220 - 220 | 240 - 240 | - | - | 80 | - | 37 | - | 36.775 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 240VAC | 690VAC - Max | - | 204 VAC | 65 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C006120B Siemens | 506 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 174VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP12FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | Auxiliary Contacts | - | - |