- Height
- Depth
- Width
- With detachable clamps
- Type of electric connection
- Coil Power
- Coil Voltage
- Contact Configuration
- Number of Poles
- Rated control supply voltage at DC
- Voltage type for actuating
- Series
Attribute column
Manufacturer
Siemens Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Degree of protection (IP) | Dim | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Manufacturer part # | Max. temperature | Mfr | MIL Type | Min. temperature | Model | Modular version | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Tradename | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Series | Part Status | Type | Subcategory | Voltage - Supply | Supply Voltage | Depth | Output | Termination Style | Function | Output Type | Number of Channels | Accessory Type | Number of Poles | Accuracy | Usage | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Product Type | Coil Voltage | Specifications | Coil Power | Maximum Pressure | Contact Configuration | Product | Features | Product Category | Auxiliary Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RQ10001HW00 Siemens | 2778 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | Screw connection | AC/DC | - | No | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2.3W | - | DPDT | - | - | - | - | 100 | - | 22.5 | ||
![]() 3RQ10001LW00 Siemens | 2383 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 4 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | Screw connection | AC/DC | - | No | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2.3W | - | 4NO/NC | - | - | - | - | 100 | - | 22.5 | ||
![]() 3RQ10002LW00 Siemens | 2525 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 4 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | Spring clamp connection | AC/DC | - | No | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2.3W | - | 4NO/NC | - | - | - | - | 100 | - | 22.5 | ||
![]() 3RQ10001EB00 Siemens | 2820 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | Screw connection | DC | - | No | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 24V dc | - | 600mW | - | SPDT | - | - | - | - | 100 | - | 17.5 | ||
![]() 3RQ10001EW00 Siemens | 66462330 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | Screw connection | AC/DC | - | No | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 1.7W | - | SPDT | - | - | - | - | 100 | - | 17.5 | ||
![]() 3RQ10002LB00 Siemens | 2355 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 24V dc | - | 1.3W | - | 4NO/NC | - | - | - | - | - | - | - | ||
![]() 5TT5200 Siemens | 682 |
| - | - | - | 295g | - | - | - | (L x W x H) 55 x 71 x 90 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5TT5200 | - | - | 230V | 55mm | - | - | Emergency Stop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 55mm | 71 | ||
![]() 3RQ12001EB00 Siemens | 2808 |
| - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | PA-960 | Active | - | - | 10.8 V ~ 30 V | - | - | 1 V ~ 5 V | M12 | - | Analog Voltage | - | - | 2 | -- | - | 725.19 PSI (5000 kPa) | Gauge | Threaded | Male - M12 | - | - | 24V dc | - | 900mW | 1450.38 PSI (10000 kPa) | SPDT | - | Temperature Compensated | - | - | - | - | - | ||
![]() 3SK12302AW20 Siemens | 2611 |
| - | - | - | - | - | - | IP20 | (W x H x D) 22.5 x 100 x 121.6 mm | - | - | - | 3SK12302AW20 | 60°C | - | - | -25°C | - | Yes | 110V AC,240V AC,110V DC,230V DC | - | - | - | - | - | No | - | - | - | - | - | - | No | - | Spring clamp connection | - | AC/DC | - | - | - | - | 3SK1230-2AW20 | - | - | 240V | 121.6mm | - | - | Safety Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | 22.5 | ||
![]() 3RK19112BF02 Siemens | 2309 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SK11222CB42-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SK2112-1AA10 Siemens | 2295 |
| - | - | - | - | DTS24Z19 | - | - | (W x H x D) 22.5 x 100 x 124.5 mm | - | - | - | 3SK21121AA10 | 60°C | TE Connectivity Deutsch Connectors | - | -40°C | Basic device | - | 24V DC | - | - | - | Bag | Active | No | SIRIUS | - | - | 24 - 24 | - | 3 | - | - | Screw connection | DC | - | Yes | - | * | - | 3SK2112-1AA10 | - | - | 24V dc | 124.5mm | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 100mm | 22.5mm | 22.5 | ||
![]() 3SK2122-1AA10 Siemens | 854 |
| - | - | - | - | - | Amphenol Pcd | - | (W x H x D) 45 x 100 x 124.5 mm | 1 | - | Amphenol | 3SK21221AA10 | 60°C | - | MIL-DTL-26482 | -40°C | - | - | 24V DC | - | - | - | - | - | - | SIRIUS | - | - | - | N | - | - | 26482 | - | - | - | - | - | 62GB 26482 | - | 3SK2122-1AA10 | Circular Connectors | - | 24V dc | 124.5mm | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Screw | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | Connectors | - | Circular MIL Spec Tools, Hardware & Accessories | - | 100mm | 45mm | 45 | ||
![]() 6SL32520BB010AA0 Siemens | 2347 |
| - | - | - | 0.27kg | - | - | - | - | - | - | - | 6SL32520BB010AA0 | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3252-0BB01-0AA0 | - | - | 24V | - | - | - | - | - | 2 | Brake Relay | - | - | - | - | - | - | - | - | - | - | 28.8V | - | - | - | - | - | - | 0 | - | - | - | ||
![]() 3SK21122AA10 Siemens | 2711 |
| - | - | - | - | - | - | - | (W x H x D) 22.5 x 100 x 124.5 mm | - | - | - | 3SK21122AA10 | 60°C | - | - | -40°C | - | - | 24V DC | - | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | 3SK2 | - | 3SK2112-2AA10 | - | - | 24V dc | 124.5mm | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | 100mm | 22.5mm | 22.5 | ||
![]() 3RQ12001EW00 Siemens | 2341 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | Screw connection | AC/DC | - | No | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2W | - | SPDT | - | - | - | - | 100 | - | 17.5 | ||
![]() 3RQ10001GB00 Siemens | 2785 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 2 | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | Screw connection | DC | - | No | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 24V dc | - | 900mW | - | 2NO/1NC | - | - | - | - | 100 | - | 17.5 | ||
![]() 3RQ10001LB00 Siemens | 2604 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 4 | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | Screw connection | DC | - | No | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 24V dc | - | 1.3W | - | 4NO/NC | - | - | - | - | 100 | - | 22.5 | ||
![]() 3SK11222CB41-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SK11202AB40-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |