- Height
- Depth
- Width
- With detachable clamps
- Type of electric connection
- Coil Power
- Coil Voltage
- Contact Configuration
- Number of Poles
- Rated control supply voltage at DC
- Voltage type for actuating
- Series
Attribute column
Manufacturer
Siemens Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Material - Insulation | Terminal Screw Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Brand | Degree of protection (IP) | Dim | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | For Use With | Front built-in possible | IO link master | Manufacturer | Manufacturer part # | Max. temperature | Mfr | MIL Type | Min. temperature | Model | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Outputs | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Tradename | Type of electric connection | Type of memory | Voltage type for actuating | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | With detachable clamps | With optical interface | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Subcategory | Power Rating | Pitch | Voltage - Supply | Supply Voltage | Depth | Current Rating | Output | Termination Style | Function | Output Type | Wire Gauge | Number of Channels | Number of Circuits | Number of Poles | Accuracy | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Product Type | Coil Voltage | Terminal Screw Finish | Coil Power | Maximum Pressure | Number of Wire Entries | Contact Configuration | Product | Features | Product Category | Auxiliary Contacts | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SK11202AB40-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SK2122-1AA10 Siemens | 854 |
| - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | (W x H x D) 45 x 100 x 124.5 mm | - | - | 1 | - | - | - | Amphenol | 3SK21221AA10 | 60°C | - | MIL-DTL-26482 | -40°C | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26482 | - | - | - | - | - | - | - | - | - | - | 62GB 26482 | - | - | - | 3SK2122-1AA10 | - | - | - | - | - | - | Circular Connectors | - | - | - | 24V dc | 124.5mm | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Screw | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Connectors | - | Circular MIL Spec Tools, Hardware & Accessories | - | 100mm | 45mm | 45 | - | ||
![]() 3RQ12002EW00 Siemens | 2581 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 0.5 V ~ 4.5 V | M12, 4 Pin | - | Analog Voltage | - | - | - | 2 | ±0.5% | - | - | - | - | 300 PSI (2068.43 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | 24 → 240V ac/dc | - | 2W | -- | - | SPDT | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 3SK21222AA10 Siemens | 566 |
| - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 45 x 100 x 124.5 mm | - | - | - | - | - | - | - | 3SK21222AA10 | 60°C | - | - | -40°C | Basic device | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | SIRIUS | - | - | 24 - 24 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | DC | - | - | - | Yes | - | - | - | 3SK2 | - | - | - | 3SK2122-2AA10 | - | - | - | - | - | - | - | - | - | - | 24V dc | 124.5mm | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | 100mm | 45mm | 45 | - | ||
![]() 6ES7392-2XX20-0AA0 Siemens | 81558246 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Labeling Strips For F Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES7393-4AA10-0AA0 Siemens | 252378254 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F modules Connections L+ and M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | SIMATIC S7 | 0.1 % | - | 100 ppm/°C | Input Module | 111 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() 3SK29422AA11 Siemens | 975 |
| - | Chassis, Panel | - | - | - | Thermoplastic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 24 - 24 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | DC | - | 600V | - | Yes | - | -40°C ~ 105°C | Bulk | A3000 | - | Active | - | - | - | - | - | - | Black | 1 | - | - | 0.437 (11.10mm) | - | - | 124.5 | 30A | - | - | - | - | 12-22 AWG | - | 22 | - | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | - | - | - | - | - | Nickel | - | - | 22 | - | - | Flange | - | - | 100 | - | 45 | UL94 V-0 | ||
![]() 3TK28101KA410AA0 Siemens | In Stock | - | - | - | - | - | 439g | - | - | - | - | - | - | (L x W x H) 124.3 x 45 x 105.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | 110 - 240 | 110 - 240 | 110 - 240 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | AC/DC | - | - | - | Yes | - | - | - | - | - | - | - | 3TK2810-1KA41-0AA0 | - | - | - | - | - | - | - | - | - | - | - | 124.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105.1mm | 124.3mm | 45mm | - | ||
![]() 3SK1912-3SB40 Siemens | 659 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Sirius Safety | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Advanced Bundle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | 320 | - | - | - | Emergency Stop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 240 | - | 160 | - | ||
![]() 3SK26113AA00 Siemens | 874 |
| - | - | - | - | 107g | - | - | - | - | - | - | (L x W x H) 33 x 96 x 60 mm | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | No | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 3SK2611-3AA00 | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 60mm | 33mm | 96mm | - | ||
![]() 6ES7317-6FF04-0AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | No | No | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | Central Processing Unit | No | No | - | - | - | - | - | - | Modular | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | No | Yes | SIMATIC | - | - | - | - | 3 | Yes | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | - | - | RAM | - | DC | - | No | - | No | - | - | SIMATIC S7 | - | - | - | Input/Output Module | - | - | - | - | - | - | - | - | - | - | 24 V | 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | 40 | - | ||
![]() 3RQ10002GW00 Siemens | 2979 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | AC/DC | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2W | - | - | 2NO/1NC | - | - | - | - | 100 | - | 17.5 | - | ||
![]() 3RQ10002GB00 Siemens | 2410 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | DC | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | 900mW | - | - | 2NO/1NC | - | - | - | - | 100 | - | 17.5 | - | ||
![]() 3RQ10002HB00 Siemens | 2174 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | DC | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | 1.3W | - | - | DPDT | - | - | - | - | 100 | - | 22.5 | - | ||
![]() 3RQ10002HW00 Siemens | 2315 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | AC/DC | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2.3W | - | - | DPDT | - | - | - | - | 100 | - | 22.5 | - | ||
![]() 3RQ10002EW00 Siemens | 2721 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 1.7W | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 3RQ10002HW000AX0 Siemens | 2896 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | AC/DC | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | 2.3W | - | - | DPDT | - | - | - | - | 100 | - | 22.5 | - |