- Height
- Antenna Type
- Applications
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
- Mfr
- Mounting Type
Attribute column
Manufacturer
Siemens RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Connections | Degree of protection (IP) | Dim | Dimensions | For Use With | Length of connection cable | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Radiation angle | Range | Used at | Series | Termination | Connector Type | Type | Applications | Ingress Protection | Depth | Polarization | Accessory Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GK58964ME000AA0 Siemens | 2427 |
| - | Connector Mount | 220g | - | N | IP66 | - | 2.41 x 1.5 in | GSM (2G), UMTS (3G) and LTE(4G) Networks | 0 | - | - | Siemens | - | - | Active | 360° | WiFi Accessories | - | Scalance | N Type Female | - | - | GSM, LTE, UMTS | IP66 | - | - | Wireless Antenna | 3dBi | - | - | Dome | 2 | 11 | Wide Band | 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.2GHz, 2.6GHz | - | - | 61mm | 0.061 | - | 2.402" (61.00mm) | ||
![]() 6GK58964MA000AA3 Siemens | 26 |
| - | Connector Mount | 44g | - | - | - | - | - | - | - | - | - | Siemens | - | - | Active | 360° | - | - | - | SMA | - | - | 2G, 3G, 4G, GSM, LTE, UMTS | IP54 | - | - | - | 2dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi | - | Cellular | Whip, Tilt | 2.5 | 11 | Wide Band | 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.2GHz, 2.6GHz | - | - | 210mm | - | 24 | 8.268" (210.00mm) | ||
![]() 6GK58956ML000AA0 Siemens | 2458 |
| - | Magnetic | 130g | - | N | IP67 | (L x W x H) 12 x 45 x 51 mm | - | - | 0.3m | 6GK58956ML000AA0 | - | Siemens | - | Box | Active | - | - | - | - | N Type Female | - | 6GK5895-6ML00-0AA0 | GPS | IP67 | 12mm | - | - | 3dBi | - | Navigation | Module | - | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | - | 51mm | 12mm | 45 | 2.008" (51.00mm) | ||
![]() 6GK58966MH000AA0 Siemens | 677 |
| - | - | 488g | - | N | Other | (L x W x H) 145 x 100 x 40 mm | 5.71 x 3.94 x 1.58 in | - | 0 | 6GK58966MH000AA0 | - | Siemens | - | Box | Active | - | - | - | - | N Type Female | - | 6GK5896-6MH00-0AA0 | GSM, LTE, UMTS | IP69K | 145mm | - | Wireless Antenna | 5dBi | - | Cellular | Module | 2.2 | 10 | Wide Band | 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | 40mm | 145mm | 100 | 1.575" (40.00mm) | ||
![]() 6GK57938DP000AA0 Siemens | 2362 |
| - | Wall Mount | 110g | 6GK5793 | N | Other | - | 3.98 x 3.15 x 1.38 in | - | 0 | - | - | Siemens | - | - | Active | - | WiFi Accessories | - | Scalance | N Type Female | - | - | WLAN | IP66, IP67 | 35mm | Directional | Wireless Antenna | 13.5dBi | 4.9GHz ~ 5.35GHz | WiFi | Module | 1.5 | 1 | SHF (f > 4GHz) | 5.125GHz | - | - | 101mm | 35mm | 80 | 3.976" (101.00mm) | ||
![]() 6GK57938DL000AA0 Siemens | 658 |
| - | Bracket Mount | 520g | 6GK5793 | N | IP66 | - | 11.15 x 3.94 x 1.58 in | - | - | - | - | Siemens | - | Box | Active | - | WiFi Accessories | - | - | N Type Female | - | - | Wi-Fi, WLAN | IP66 | 40mm | Directional | Wireless Antenna | 14dBi | 4.9GHz ~ 5.9GHz | WiFi | Whip, Straight | 2.5 | 1 | SHF (f > 4GHz) | 5.4GHz | - | - | 283mm | 40mm | 100 | 11.142" (283.00mm) | ||
![]() 6GK57954MB000AA0 Siemens | 37 |
| - | Connector Mount | 21.5g | 6GK5795 | - | - | - | 4.49 x 0.51 in | SCALANCE W with RSMA | - | - | - | Siemens | - | Box | Active | 360° | - | - | - | SMA | - | - | Wi-Fi, WLAN | IP65 | - | - | Wireless Antenna | 2dBi, 3dBi | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz | WiFi | Whip, Tilt | 2 | 2 | Wide Band | 2.45GHz, 5.5GHz | - | - | 114mm | - | - | 4.488" (114.00mm) | ||
![]() 6GK57956MP000AA0 Siemens | 2920 |
| - | Wall Mount | 300g | 6GK5795 | N | IP65 | - | - | - | 0 | - | +80°C | Siemens | -40°C | Bulk | Active | - | - | Indoors | - | N Type Female | N Type | Monopole antenna | WLAN | IP65, IP67 | 64mm | Omnidirectional | - | 5dB, 7dB | 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.925GHz | WiFi | Whip, Straight | 2 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.4GHz | - | - | 367mm | 64mm | 97 | 14.449" (367.00mm) | ||
![]() 6GK58966MM000AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Active | - | - | - | - | QMA | - | - | GSM, LTE, UMTS | IP68, IP69K | - | - | - | 5dBi, 6dBi, 7dBi | 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz | Cellular | Module | 1.8 | 12 | Wide Band | 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.2GHz, 2.545GHz, 2.6GHz, 3.65GHz | - | - | - | - | - | 3.228" (82.00mm) | ||
![]() BR4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GT27060BA00 Siemens | In Stock | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 255 | - | - | - | ||
![]() 6GT27060CB00 Siemens | In Stock | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - |