- Accessory Type
- Appendant operation agent (Ex ia)
- Appendant operation agent (Ex ib)
- Color
- Degree of protection (IP)
- Depth
- Explosion safety category for dust
- Explosion safety category for gas
- Features
- Fieldbus connection over separate bus coupler possible
- For Use With/Related Products
- Front built-in possible
Attribute column
Manufacturer
Siemens Sensor Interface - Junction Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Content | Degree of protection (IP) | Digital outputs configurable | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Fieldbus connection over separate bus coupler possible | Fitting type (details) | For Use With | For Use With/Related Products | Front built-in possible | Input current at signal 1 | IO link master | Manufacturer part # | Mfr | No. of analogue inputs | No. of inputs (max.) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Permitted voltage at output | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of digital output | Type of electric connection | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Series | Type | Color | Supply Voltage | Depth | Shell Size - Insert | Number of Ports | Accessory Type | Input Type | Communication Protocol | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES71446KD500AB0 Siemens | In Stock | - | - | - | No | No | 1pc(s) | IP65/IP67 | - | (L x W x H) 49 x 60 x 175 mm | 175 x 60 x 49 mm | ATEX dust-ex-protection, Cat. 3D | ATEX gas-ex-protection, Cat. 3G | No | - | - | Circular Connectors | Yes | - | No | 6ES71446KD500AB0 | Siemens | 8 | 8 | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | Box | - | Active | No | No | No | No | No | No | Yes | SIMATIC | - | None | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | - | Plug-in connection | - | DC | Yes | - | SIMATIC | 4/5-pin M12 circular connectors | - | - | 49mm | M12 | - | Input, Output Unit | Analogue | - | 8 Connector Opening, Dust Tight, Waterproof | - | 175mm | 49mm | 60 | ||
![]() 6ES71486JD000AB0 Siemens | 880 |
| - | - | No | No | - | IP65/IP67 | - | - | - | ATEX dust-ex-protection, Cat. 3D | ATEX gas-ex-protection, Cat. 3G | No | Front Mounting Rail Mounting / / / / wall mounting | - | Circular Connectors | Yes | - | Yes | 6ES71486JD000AB0 | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | No | No | No | No | No | - | Yes | - | - | - | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | - | - | - | DC | Yes | - | - | 6ES7148-6JD00-0AB0 | White | - | 49mm | M12 | 4 | Input, Output Unit | - | Ethernet | 4 Connector Opening, Dust Tight, Waterproof | 24V dc | 200.0mm | - | 30.0m | ||
![]() 6ES71465FF000BA0 Siemens | 873 |
| - | - | No | No | - | IP65/IP67 | Yes | - | - | None | None | Yes | - | - | Circular Connectors | Yes | 4.85 | No | - | Siemens | - | - | 4 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | 20.4 - 28.8 | Active | No | No | No | No | No | No | Yes | SIMATIC | Yes | 3 | Yes | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | Yes | Other | Other | DC | DC | Yes | No | SIMATIC | Input/Output Module | - | 24 V | 40 | M8, M12 | - | Input, Output Unit | - | - | 4 Connector Opening, Dust Tight, Waterproof | - | 159 | - | 45 | ||
![]() 6ES71445KD500BA0 Siemens | 2028 |
| - | - | No | No | - | IP65/IP67 | - | - | 159 x 30 x 40 mm | None | None | Yes | - | ET 200AL | Circular Connectors | Yes | - | No | - | Siemens | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | - | Active | No | No | No | No | No | No | Yes | SIMATIC | - | - | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | Plug-in connection | - | DC | Yes | - | SIMATIC | - | - | - | 40 | M8, M12 | - | Input, Output Unit | Analog | - | 4 Connector Opening, Dust Tight, Waterproof | - | 159 | - | 30 | ||
![]() 54394 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |