- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Terminals
- Package Description
- Package Shape
- Part Life Cycle Code
- Rated (AC) Voltage (URac)
- Reach Compliance Code
Attribute column
Manufacturer
Siemens Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Base Product Number | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Power (Watts) | HTS Code | Fastening Type | Subcategory | Contact Type | Packing Method | Orientation | Shielding | Ingress Protection | Resistor Type | Reach Compliance Code | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Terminal Placement | Includes | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59935-C120-A70 Siemens | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 2 | - | - | SIEMENS A G | Siemens | B59935-C120-A70 | - | - | - | - | , | DISK PACKAGE | Transferred | - | 7.34 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 0.3 Ω | - | - | - | - | 8533.40.80.70 | - | Non-linear Resistors | - | - | - | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | 30 V | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | ||
![]() B59235-U1120-B51 Siemens | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | 1206 | - | - | - | - | - | - | HV73V2B | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 155°C | HV73V | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | - | - | 2 | - | ±100ppm/°C | - | - | 232 kOhms | - | - | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, High Voltage, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() B59965-C120-A70 Siemens | In Stock | - | - | Panel Mount | - | NO | WIRE | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 2 | D38999/20WJ | 16 (20), 20 (23) | EPCOS AG | TDK Epcos | B59965-C120-A70 | TE Connectivity Deutsch Connectors | 125 °C | -40 °C | Bulk | , | DISK PACKAGE | Obsolete | Discontinued at Digi-Key | 7.62 | Yes | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, DTS | - | 25% | e3 | Yes | - | - | EAR99 | - | Receptacle Housing | For Female Sockets | 1.2 Ω | 43 | Tin (Sn) | - | - | 8533.40.80.70 | Threaded | - | Crimp | STRIP PACK | B | Shielded | Environment Resistant | PTC THERMISTOR | compliant | Chromate over Cadmium | 25-43 | Olive Drab | - | Contacts Not Included | - | - | - | J | RADIAL | - | 24 V | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | ||
![]() B59339-A1502-P20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59011-C1040-A70 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 18.44°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() B59901-D130-A40 Siemens | In Stock | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | 2 | - | - | SIEMENS A G | Siemens | B59901-D130-A40 | - | - | - | - | , | SPECIAL PACKAGE | Transferred | - | 5.41 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8533.40.80.70 | - | Non-linear Resistors | - | - | - | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | 30 V | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - |