- Series
- Accessory Type
- Mfr
- Product Status
- For Use With/Related Products
- Colour front ring
- Material front ring
- With front ring
- Construction type lens
- Degree of protection (IP), front side
- Package
- Degree of protection (NEMA)
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Base Product Number | Colour front ring | Colour outer sheath | Compatible with (details) | Conductor category | Conductor surface | Construction type lens | Content | Core identification | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Flame retardant | For Use With | For Use With/Related Products | Halogen free according to IEC 60754-2 | Imprint | Imprint ISO symbols | Labelled | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material front ring | Material outer sheath | Max. temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Mounting | Nominal cross section conductor | Nominal voltage U | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | Stranding element | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical accessory/spare part | With front ring | Series | Type | Composition | Depth | Current Rating | Accessory Type | Connection Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU1400-2EK10-6AA0 Siemens | 2073 |
| - | - | - | 3SU1400 | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 53.5 x 23.8 x 60 mm | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | Other | - | - | Spring-loaded connection | - | - | - | Interface Module | - | 60mm | 53.5mm | 23.8mm | ||
![]() 3SU1400-2EJ10-6AA0 Siemens | 2311 |
| - | - | - | 3SU1400 | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 53.5 x 23.8 x 57.5 mm | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | Siemens | - | -25°C | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Other | - | 3SU1 | Spring-loaded connection | - | - | - | Interface Module | - | 57.5mm | 53.5mm | 23.8mm | ||
![]() 3SU1900-0AB71-0AR0 Siemens | 9 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | EINRICHTEN | Without imprint | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Insert label | - | 0 | - | 0 | ||
![]() 3SU1900-0AB71-0RA0 Siemens | 9 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | Other | Other | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Insert label | - | 0 | - | 0 | ||
![]() 3SU1900-0AB71-0AC0 Siemens | 9 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | AUS | Without imprint | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Insert label | - | 0 | - | 0 | ||
![]() 3SU1900-0AB71-0RG0 Siemens | 9 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | ENTSPERREN | Symbol unlock | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Insert label | - | 0 | - | 0 | ||
![]() 3SU1900-0AB71-0AP0 Siemens | 9 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | BETRIEB | Without imprint | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Insert label | - | 0 | - | 0 | ||
![]() 3SU10622DL200AA0-ZX90 Siemens | In Stock | - | - | - | UL | - | Grey | - | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | KDC3400VH09U17 | - | Metal | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | Yes | - | - | - | - | 400 A | - | - | - | - | - | ||
![]() 3SU10622DC600AA0-ZX90 Siemens | In Stock | - | - | - | - | - | Grey | - | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU12500EB400AA0-ZX90 Siemens | In Stock | - | - | - | - | - | Chrome | - | - | - | - | Round | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | No | - | - | Danaher Controls | - | HSD382048G43J00 | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10004CL110AA0-ZX90 Siemens | In Stock | - | - | - | UL | - | Black | - | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | Steel | - | - | - | Set-Screw | - | - | - | ||
![]() 3SU10004HN210AA0-ZX90 Siemens | In Stock | - | - | - | - | - | Black | - | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | - | 283-03203 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | - | - | - | - | Threaded | - | - | - | ||
![]() 3RW49368VX30 Siemens | 2523 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RW49368VX30 | - | - | - | - | +40°C | - | - | +10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 3RW4936-8VX30 | - | - | - | - | - | - | - | - | ||
![]() 3SX56002GA01 Siemens | In Stock | - | - | 1g | - | - | - | - | Magnetic switch | - | - | - | 1pc(s) | - | - | - | (L x W) 36 mm x 26 mm | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | XTD1A1A2GP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 3SX5600-2GA01 | - | 5mm | - | - | - | - | 36mm | 26mm | ||
![]() 3SU1900-0EM70-0AA0 Siemens | 104336245 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | ID Key-Operated Switches | 3SU1 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Dust Cover | - | - | - | - | ||
![]() 3VA9087-0SX10 Siemens | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens IEC 3VA9 Series Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA | - | - | - | - | Labelling Plate | - | - | - | - | ||
![]() 3SU1900-0AB71-0QW0 Siemens | 15 |
| - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | Insert label | - | - | - | - | ||
![]() 3SU1400-1GE10-1AA0 Siemens | 2848 |
| - | - | - | 3SU1400 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 0 | 0 | 5 | - | - | - | - | Active | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | Electronic Module | - | - | - | - | ||
![]() 3SU14001AA103HA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52NL114R Siemens | In Stock | - | - | - | - | - | - | Grey | - | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | No | - | - | No | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | Polyurethane (PUR) | - | Siemens | 28.4 | - | - | 1 | 500 | - | - | - | 7.1 | - | -40 - 80 | -15 - 70 | Active | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | Legend Plate | - | - | - | - |