- Series
- Accessory Type
- Mfr
- Product Status
- For Use With/Related Products
- Colour front ring
- Material front ring
- With front ring
- Construction type lens
- Degree of protection (IP), front side
- Package
- Degree of protection (NEMA)
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Weight | Shape | Base Product Number | Bend radius protection/trumpet flare | Built-in depth | Colour front ring | Colour outer sheath | Compatible with (details) | Conductor category | Conductor surface | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Content | Core identification | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Explosion-tested version | Factory colour | Flame retardant | For Ex-Zone dust | For Ex-zone gas | For Use With/Related Products | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Imprint | Imprint ISO symbols | Labelled | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material front ring | Material outer sheath | Material quality | Max. temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Pollution degree | Product Status | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of control element | Voltage type | Voltage, Rating | With front ring | With locknut | With strain relief | Wrench width | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Power Rating | Frequency | Durability | Accessory Type | Viewing Angle | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10310BB400AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10504DF110AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | Rectangular | - | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10505HC010AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | 86.18255 g | - | - | - | - | Other | - | - | - | - | - | - | Rectangular | - | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.716 mm | 76.2 mm | 76.2 mm | - | ||
![]() 3SU12300EB400AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | Round | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU12000EB400AA0-ZX90 Siemens | In Stock | - | - | Gold | Flanges, Panel, Through Hole | 23 | - | - | - | - | - | - | Black | - | - | - | - | - | - | Round | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Bulk | - | - | Solder | - | Receptacle | - | - | 73 | 175 °C | -65 °C | - | Threaded | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() 3SU10010DB500AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Round | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10010AB600AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Round | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10604LL110AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | Rectangular | - | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | 150 V | Yes | - | - | - | - | - | 1 % | - | 25 ppm/°C | - | - | 388 Ω | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | 650 µm | - | - | - | ||
![]() 3SU10522CC400AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | Rectangular | - | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB3500-0AA51-ZB01X90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ° | - | - | - | - | ||
![]() 3SU10522BM600AA1-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB30004PD05 Siemens | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52NL113R Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Legend Plate | - | - | - | - | - | ||
![]() US2:52NL114R Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | Class 5 = flexible | Bare | - | - | - | - | Numbers | - | - | - | - | - | - | No | - | - | - | - | No | - | - | - | No | No | Polyvinyl chloride (PVC) | - | Polyurethane (PUR) | - | - | Siemens | 28.4 | - | - | 1 | - | 500 | 7.1 | - | -40 - 80 | -15 - 70 | - | - | Active | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Legend Plate | - | - | - | - | - | ||
![]() 3SB29015AG Siemens | In Stock | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | ||
![]() 3SE51301AA00 Siemens | 17 |
| - | - | - | - | Metal | 19g | - | 3SE5130 | - | - | - | - | For position switches | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W) 78 mm x 40 mm | - | Turquoise | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | +60°C | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | Active | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SE5130-1AA00 | - | - | - | - | - | - | - | - | - | Cover | - | - | 78mm | 40mm | - | ||
![]() 3SB3500-2LA41-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU19000AB710RD0 Siemens | 50 |
| - | - | - | - | - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | - | Other | Other | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert label | - | 0 | - | 0 | - | ||
![]() 3SU10305PF110AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 70.5 | Grey | - | - | - | - | 1.5 - 16 | 1.5 - 35 | Rectangular | - | - | IP20 | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Key | AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | ||
![]() 3SE5000-0AA58 Siemens | In Stock | - | - | - | - | - | Plastic | 50g | - | 3SE5000 | No | - | - | - | For position switches | - | - | - | - | - | 1pc(s) | - | IP68 | - | - | - | Yes | - | - | None | None | 3SE5 Series | No | - | - | - | - | - | - | - | - | - | Polyamide (PA) | +85°C | Siemens | - | -25°C | Straight | - | 63 | - | - | Box | - | - | 1.5 | - | Active | - | Yes | - | - | Yes | - | 37 - 44 | Other | 14 | Metric | Adjustable rotary lever | - | - | - | No | Yes | 65 | - | SIRIUS | - | - | - | - | 3SE5000-0AA58 | - | - | - | - | - | - | - | - | 1.5E7 | Actuator - Limit Switch | - | - | - | - | - |