- Series
- Accessory Type
- Mfr
- Product Status
- For Use With/Related Products
- Colour front ring
- Material front ring
- With front ring
- Construction type lens
- Degree of protection (IP), front side
- Package
- Degree of protection (NEMA)
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Weight | Base Product Number | Colour front ring | Compatible with (details) | Connections | Construction type lens | Contact Materials | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Electrical lifespan | For Use With/Related Products | Labelled | Material front ring | Max. temperature | Mfr | Min. temperature | Package | Product Status | RoHS | RoHS-compliant | Switching current (max.) | Type of control element | Voltage Rating (DC) | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Lead Pitch | Number of Contacts | Housing Color | Lead Length | Failure Rate | Insulation Resistance | Row Spacing | ELV | Durability | Accessory Type | Features | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10504GF110AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | Other | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | Metal | - | - | - | - | - | Non-Compliant | - | - | Key | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10313AB420AN0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10013AB660AL0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10000AB400AC0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 20 ppm/°C | - | 88.7 Ω | - | 250 °C | -55 °C | Wirewound | - | - | 2 W | - | 2 W | - | - | - | - | - | 38.1 mm | 0.01 % | - | - | - | - | - | Military, Moisture Resistant | 10.3124 mm | 2.39 mm | - | - | Contains Lead | ||
![]() 3SU10522BM500AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10013AB420AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10022AF200AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | - | - | Tape & Reel | - | - | - | - | 100 ppm/°C | - | 130 Ω | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB30010AA71-ZX90 Siemens | In Stock | - | - | Gold | Polyester | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | Solder | - | - | - | - | - | - | - | 2 | Female | - | 2.54 mm | - | Vertical | - | - | 44 | Black | - | - | - | - | Compliant | - | - | - | - | - | No | UL94 V-0 | - | ||
![]() 3SU10300AB600AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | Grey | - | - | Round | - | - | IP67/IP69K | - | - | - | No | Metal | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10005BP610AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SE5000-0AA26 Siemens | 47 |
| - | Gold, Nickel | Polymer | - | 3SE5000 | - | - | - | - | - | - | - | - | - | 3SE5 Series | - | - | - | Siemens | - | - | Active | Compliant | - | - | Rotary lever | - | 3.3 V | - | - | - | - | - | Through Hole | - | - | - | 68 | - | - | - | 1 | Male | - | 1.27 mm | - | - | 500 mA | 1.27 mm | 68 | - | - | - | 1 GΩ | 1.27 mm | - | - | Actuator - Limit Switch | - | - | - | - | - | Contains Lead | ||
![]() 3SE5060-0MA00 Siemens | In Stock | - | - | - | - | 22g | - | - | For position switches | Screws | - | - | 1pc(s) | - | - | 100000 | - | - | - | +85°C | - | -25°C | - | - | Non-Compliant | Yes | 6A | - | - | - | - | - | - | - | - | - | - | 3SE5060-0MA00 | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5E7 | - | - | - | 22mm | - | - | - | ||
![]() 3SE5230-0AA00-1AG0 Siemens | 9 |
| - | - | - | - | 3SE5230 | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | Siemens | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | ||
![]() 3SB3500-0AA32-ZB01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10522BL600AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB3500-0AA21-ZB01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10005BL210AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | Black | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | Plastic | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SE5160-0AA00-1AG0 Siemens | In Stock | - | - | - | - | - | 3SE5160 | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | Siemens | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | ||
![]() 3SU10005PF210AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | Black | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | Plastic | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10022CF600AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | Black | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | Plastic | - | - | - | - | - | - | - | - | Toggle | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |