- Series
- Accessory Type
- Mfr
- Product Status
- For Use With/Related Products
- Colour front ring
- Material front ring
- With front ring
- Construction type lens
- Degree of protection (IP), front side
- Package
- Degree of protection (NEMA)
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Shape | Approvals | Base Product Number | Colour front ring | Construction type lens | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | For Use With | For Use With/Related Products | Imprint | Imprint ISO symbols | Labelled | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Max. temperature | Mfr | Min. temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Package | Product Status | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Lead Spacing | Inductance | Accessory Type | Terminal Type | Inductance Tolerance | RMS Current (Irms) | Depth Behind Panel | Lamp Type | Features | Contacts | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU19000FU600AA0 Siemens | 54378273 |
| - | - | - | - | - | - | 3SU1900 | - | - | - | - | - | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | Other | Other | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | ID keys | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA9257-0FK25 Siemens | 2413 |
| - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H) 105 mm x 75 mm | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9257-0FK25 | - | - | - | 1 uH | - | - | 20 | 24 A | - | - | - | - | 10.16 | 10.16 mm | - | 75mm | - | 105mm | - | ||
![]() 3SB29014RG Siemens | 12 |
| - | - | - | - | Round | - | 3SB2901 | - | - | - | - | - | - | - | Pushbutton Switches | Without imprint | Other | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marking - Label, Strips, Tags | - | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | ||
![]() 3SE5000-0AA15 Siemens | 42 |
| - | - | - | - | - | CSA, IEC, UL | 3SE5000 | - | - | - | - | - | - | 3SE51 | 3SE5 Series | - | - | - | - | ABB | G1MP2-62C01L8 | - | - | Siemens | - | - | - | - | Maintained | Box | Active | - | Rotary lever | - | - | - | - | - | - | - | - | 3SE | - | - | - | - | - | - | - | - | - | - | Twist Lever | Fingersafe Screw | - | - | 1.91 | LED | - | 1NC | - | - | IP66 | - | - | - | - | ||
![]() 6GT2690-0AK00 Siemens | 174 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens MDS D124/D324/D424 Transponders and RF320T RFID System | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GT2898-2AA00 Siemens | 112336220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | RF620T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC RF600 Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU14001AA103CA0-ZX90 Siemens | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | Spring clamp connection | - | - | 40V | 63V | - | -55°C ~ 100°C | Tape & Reel (TR) | MKT1813 | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | - | General Purpose | 0.22µF | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | -- | ||
![]() 3SU10600JA400AA0-ZX90 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | Grey | Round | - | IP67/IP69K | - | - | - | - | - | - | No | -- | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 250V | Yes | -55°C ~ 105°C | Tape & Box (TB) | MMKP383 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.075µF | 0.295 (7.50mm) | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.551 (14.00mm) | - | -- | ||
![]() 3SU10304CL110AA0-ZX90 Siemens | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | - | - | Grey | Rectangular | - | IP67/IP69K | 4X | - | - | - | - | - | - | -- | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | 220V | 400V | Yes | -55°C ~ 100°C | Bulk | MKP1839 | 0.217 Dia x 0.433 L (5.50mm x 11.00mm) | ±2.5% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Pulse, DV/DT | 10000pF | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | -- | ||
![]() 3SU10005HF010AA0-ZX90 Siemens | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | - | - | Black | Rectangular | - | IP67/IP69K | 4X | - | - | - | - | - | - | -- | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | 250V | 630V | Yes | -55°C ~ 100°C | Tape & Reel (TR) | MKP1839 | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Pulse, DV/DT | 330pF | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | -- | ||
![]() 3SE51300AA001AG0 Siemens | 32 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | 3SE5130 | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | -- | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | 350V | 1000V (1kV) | - | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.015µF | 0.295 (7.50mm) | - | Cover | - | - | - | - | - | -- | - | - | - | - | - | 0.512 (13.00mm) | - | -- | ||
![]() 3SU19600DA700AA0 Siemens | 15 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | - | - | -- | - | - | - | - | Siemens | - | - | - | - | - | Bulk | Active | - | - | - | Other | Other | 220V | 630V | - | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.051µF | 0.591 (15.00mm) | - | Sealable Cap | - | - | - | - | - | -- | - | - | - | - | - | 0.472 (12.00mm) | - | -- | ||
![]() 3SU10505BM010AA0-ZX90 Siemens | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | - | - | - | Other | Rectangular | - | IP67/IP69K | 4X | - | - | - | - | - | - | -- | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | 160V | 250V | Yes | -55°C ~ 100°C | Tape & Box (TB) | MKT1813 | 0.276 Dia x 0.748 L (7.00mm x 19.00mm) | ±10% | Active | -- | PC Pins | - | General Purpose | 0.22µF | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | -- | ||
![]() 3SX56002F Siemens | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | 400V | - | -55°C ~ 100°C | Tape & Reel (TR) | MKP1839 | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Pulse, DV/DT | 8200pF | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | -- | ||
![]() 3SB29014AN Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Round | - | - | - | - | - | - | - | - | - | - | LANGSAM | Other | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650V | 1600V (1.6kV) | - | -55°C ~ 100°C | Tape & Reel (TR) | MKP1846 | 0.709 L x 0.256 W (18.00mm x 6.50mm) | ±20% | Last Time Buy | -- | PC Pins | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 3300pF | 0.591 (15.00mm) | - | - | - | - | - | - | - | -- | - | - | - | - | 0 | 0.492 (12.50mm) | 0 | -- | ||
![]() 3SU10500AB100AD0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | Chrome | Round | - | IP67/IP69K | - | - | - | - | - | - | Yes | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10500BA200AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | Chrome | Round | - | IP67/IP69K | - | - | - | - | - | - | No | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10010AA700AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | Black | Round | - | IP67/IP69K | - | - | - | - | - | - | No | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10313BB610AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | Grey | Oval | - | IP67/IP69K | - | - | - | - | - | - | No | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU19500KB100AA0 Siemens | 23 |
| - | - | - | - | - | - | 3SU1950 | - | - | - | - | - | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | Active | - | - | - | Other | Other | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - |